EN
  • EN
  • DE

MAX9650ATA+TC93

Part No MAX9650ATA+TC93
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description HIGH-CURRENT VCOM DRIVE OP AMPS / Video Amp 1 TFT-LCD Panels: VCOM Driver 8-TDFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Number of Circuits 1
-3db Bandwidth 35 MHz
Slew Rate 40V/µs
Current - Supply 3.7 mA
Current - Output / Channel 1.3 A
Voltage - Supply, Single/Dual (±) 6V ~ 20V, ±3V ~ 10V
Mounting Type Surface Mount
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-TDFN (3x3)
Base Product Number MAX9650
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 707450-MAX9650ATA+TC93
Ultra Librarian 3D Model Ultra Librarian MAX9650ATA+TC93 CAD Model

Description

The MAX9650ATA+TC93 from Maxim Integrated is a high-performance, low-power, DirectDrive®, dual RGB gamma reference system designed to enhance the visual quality of LCD panels. This precision voltage reference IC is specifically engineered to meet the stringent requirements of high-end display systems, providing accurate gamma correction for superior color and image quality.

This device incorporates a series of advanced features that make it an ideal solution for a variety of display technologies. The MAX9650ATA+TC93 operates with a supply voltage range of 2.5V to 5.5V, making it versatile for use in different system designs. Its low 180µA (typical) quiescent current ensures minimal power consumption, contributing to the overall energy efficiency of the display system.

The MAX9650ATA+TC93 features an integrated high-precision voltage reference with a low temperature coefficient, ensuring stable performance over a wide range of operating conditions. This stability is crucial for maintaining consistent color reproduction and image quality over the lifetime of the display.

With its small 8-pin TDFN package, the MAX9650ATA+TC93 is designed to occupy minimal space on the PCB, making it suitable for compact display modules where space is at a premium. The device also offers excellent thermal performance, ensuring reliable operation even under high ambient temperature conditions.

Additionally, the MAX9650ATA+TC93 supports a digital interface for easy integration into modern display systems. This allows for precise control of the gamma reference voltages, enabling designers to fine-tune the display characteristics to match specific application requirements.

Overall, the MAX9650ATA+TC93 is a testament to Maxim Integrated's commitment to providing innovative solutions for the display industry. Its combination of accuracy, low power consumption, and compact form factor make it an excellent choice for enhancing the performance of LCD panels in a broad range of applications, from consumer electronics to professional-grade display systems.

You May Also Be Interested in

Harris Corporation
Video Amp 1 Video
Need more? Email Us
Analog Devices Inc.
IC AMP DIFFERENTIAL 8SOIC / Video Amp 1 Differential 8-SO
Lowest to $4.0453
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP
Lowest to $2.9184
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
Texas Instruments
OPERATIONAL AMPLIFIER, 2 FUNC, 1 / Video Amp 2 Voltage Feedback 10-VSSOP
Lowest to $6.9094
NXP / Nexperia
IC AMP CATV SOT115J / Video Amp 1 CATV SOT115J
Lowest to $17.4627
ON Semiconductor
IC AMP FILTER 8SOIC
Lowest to $2.6022
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Lowest to $7.9799
Renesas Electronics America
IC AMP DRIVER 16QSOP / Video Amp 3 Driver 16-QSOP
Lowest to $9.3844

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess