EN
  • EN
  • DE
  • IT

MAX961CSA

Part No MAX961CSA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707436-MAX961CSA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX961CSA CAD Model

Description

Maxim Integrated MAX961CSA Precision Comparator

The Maxim Integrated MAX961CSA is a high-speed, low-power precision voltage comparator known for its exceptional performance and versatility. Designed to address the needs of a wide array of applications, this comparator is ideal for systems that require fast response times and minimal power consumption.

Enclosed in a compact 8-pin SOIC package, the MAX961CSA operates over a wide single supply voltage range from +4.5V to +11V or dual supplies of ±4.5V to ±5.5V. This flexibility allows it to be easily integrated into various circuit designs without the need for complex power management.

One of the standout features of the MAX961CSA is its fast propagation delay of typically 40ns, making it an excellent choice for high-frequency or time-critical applications such as pulse and edge detection, zero-crossing detectors, and high-speed analog-to-digital converters. Its low input bias current and low input offset voltage ensure high accuracy in signal comparison, which is crucial for precision applications.

The device also includes a latch function that allows the output to be held at its current state until the latch is released. This feature can be particularly useful in digital interfacing or when capturing a specific event is necessary.

The MAX961CSA boasts a low supply current of typically 4mA, contributing to its energy-efficient operation. This makes it suitable for battery-powered devices and portable electronics where power conservation is a priority.

With its robust design, the MAX961CSA is characterized for operation over the extended industrial temperature range of -40°C to +85°C, ensuring reliability and stable performance under varying environmental conditions.

In conclusion, the Maxim Integrated MAX961CSA is a high-speed, precision voltage comparator that offers a perfect blend of speed, power efficiency, and accuracy. Its versatile power supply options, fast response time, and additional features like the latch function make it a valuable component for designers working on a broad range of electronic systems.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess