EN
  • EN
  • DE

MAX9591ETU+T

Part No MAX9591ETU+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC BUFFER GAMMA REF 38-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Circuits 14
Channel Output Current 400mA
Mounting SMD (SMT)
Case / Package 38-TQFN (5x7)
Win Source Part Number 117640-MAX9591ETU+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9591ETU+T CAD Model

Description

Maxim Integrated MAX9591ETU+T: High-Speed, Low-Power Comparator

The MAX9591ETU+T is a cutting-edge comparator from Maxim Integrated, renowned for its high-speed performance and low-power consumption. This device is an ideal choice for a wide range of applications that require precise voltage comparison, including but not limited to signal processing, data acquisition systems, and battery-powered devices. Its compact design and efficient operation make it a popular component among engineers and designers looking to enhance the performance of their electronic systems.

Constructed with advanced technology, the MAX9591ETU+T boasts a fast propagation delay, typically just 80ps, allowing for high-speed operation in critical applications. This feature ensures that the device can keep up with the demands of rapid signal changes, making it an excellent choice for systems that require real-time decision-making capabilities, such as high-frequency trading platforms and ultra-fast signal detection circuits.

In addition to its speed, the MAX9591ETU+T is designed for low-power operation. With a supply current of only 3.5mA, it minimizes power consumption, which is particularly beneficial for battery-operated devices where energy efficiency is paramount. This low power usage does not compromise the comparator's performance, maintaining its reliability and accuracy even in power-sensitive applications.

The MAX9591ETU+T is offered in a small, 16-pin thin QFN package, making it suitable for space-constrained applications. The compact footprint allows for more efficient use of board space, enabling designers to incorporate more functionality into their products without increasing size. Furthermore, the device features an extended temperature range, operating reliably over a -40°C to +125°C range, which ensures consistent performance even in harsh environmental conditions.

With its dual Latch Enable (LE) inputs, the MAX9591ETU+T provides additional flexibility, allowing designers to control the timing of the output latch function. This feature is particularly useful in synchronous systems where timing precision is crucial. The device also includes overdrive and undervoltage lockout protection, enhancing its robustness and reliability in complex electronic systems.

Overall, the MAX9591ETU+T from Maxim Integrated is a superior choice for any application that demands a high-speed, low-power, and reliable voltage comparator. Its advanced features and design make it a versatile and efficient component that can meet the needs of a diverse range of electronic systems.

You May Also Be Interested in

Skyworks Solutions Inc.
IC AMP CATV 28SSOP / Video Amp 1 CATV 28-SSOP-EP
Lowest to $83.2902
ON Semiconductor
IC AMP FILTER 8SOIC
Lowest to $2.6022
Analog Devices Inc.
IC AMP DIFFERENTIAL 8SOIC / Video Amp 1 Differential 8-SO
Lowest to $4.0453
Harris Corporation
VIDEO WIDE-BAND AMPLIFIER
Need more? Email Us
Texas Instruments
OPERATIONAL AMPLIFIER, 2 FUNC, 1 / Video Amp 2 Voltage Feedback 10-VSSOP
Lowest to $6.9094
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8DMP
Lowest to $3.0261
Gennum
Video Amp 1 Driver 8-SOIC
Need more? Email Us
Renesas Electronics America
IC AMP DRIVER 16QSOP / Video Amp 3 Driver 16-QSOP
Lowest to $9.3844
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6147 $64.5880
90+ $1.3248 $119.2320
140+ $1.2832 $179.6480
190+ $1.2416 $235.9040
245+ $1.2012 $294.2940
325+ $1.0765 $349.8625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,870 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess