EN
  • EN
  • DE

MAX9507ATE+T

Part No MAX9507ATE+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC DIRECTDRIVE FILTER AMP 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series DirectDrive
Packaging Reel - TR
Applications Filter
Number of Circuits 1
-3db Bandwidth 40.7MHz
SR - Slew Rate 35 V/μs
Operating Supply Current 3.1mA
Output Current per Channel 82mA
Dual Supply Voltage (±) 1.7 V ~ 2.63 V
Mounting SMD
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-TQFN (3x3)
Win Source Part Number 707406-MAX9507ATE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9507
Introduction Date November 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX9507ATE+T CAD Model

Description

Maxim Integrated MAX9507ATE+T Video Filter Amplifier

The MAX9507ATE+T from Maxim Integrated is a cutting-edge, low-power video filter amplifier designed to provide optimal performance for portable video applications. This compact, highly integrated device is an excellent choice for engineers looking to enhance video quality while minimizing power consumption in their designs.

Featuring a 2-pole lowpass filter with a fixed 8MHz cutoff frequency, the MAX9507ATE+T is tailored for anti-aliasing and reconstruction in video systems. Its ability to drive a 2Vpp signal into a 150Ω load makes it well-suited for a variety of video applications, including driving cables in portable media players, video-enabled mobile phones, and personal digital assistants (PDAs).

One of the key benefits of the MAX9507ATE+T is its power-saving capabilities. The device operates from a single 2.7V to 3.6V supply, and features a shutdown mode that reduces the supply current to a mere 0.1µA, making it ideal for battery-powered devices where extended operation is crucial. Additionally, the device boasts a low quiescent current of just 2.5mA, further contributing to energy efficiency.

The MAX9507ATE+T comes in a tiny 8-pin TDFN package with an exposed pad, optimizing thermal performance and saving valuable board space. Its lead-free, RoHS-compliant construction aligns with modern environmental standards and regulations, ensuring suitability for global markets.

With its integrated shutdown feature, the device can be easily disabled to conserve power when not in use, and quickly reactivated with minimal delay, providing seamless operation for the user. The MAX9507ATE+T also includes an internal fixed gain of +6dB, simplifying the design process by eliminating the need for external gain-setting components.

Overall, the MAX9507ATE+T from Maxim Integrated is an exceptional choice for designers looking to incorporate a high-quality video filter amplifier into their portable video applications. Its low power consumption, small footprint, and robust video performance make it a versatile and efficient solution for today's compact and energy-conscious electronic devices.

You May Also Be Interested in

Renesas Electronics America
IC AMP MPLEX AMP 14SOIC
Need more? Email Us
Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $157.9948
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
Analog Devices Inc.
IC OPAMP VIDEO HI PERF 20-SOIC
Lowest to $2.7073
National Semiconductor (TI)
OPERATIONAL AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $3.2446
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $1.2696
Maxim Integrated
IC VIDEO MUX AMP HS MULTI TQFN / Video Amp
Lowest to $3.2271
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $4.1141
Renesas Electronics America
IC AMP SMD / Video Amp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess