EN
  • EN
  • DE

MAX9503METE+T

Part No MAX9503METE+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO W/FILTER 16-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Applications Filter
Number of Circuits 1
Operating Supply Current 12mA
Channel Output Current 50mA
Supply Voltage - Operating 2.7 V to 3.6 V
Mounting SMD (SMT)
Case / Package 16-TQFN (3x3)
Win Source Part Number 117177-MAX9503METE+T
Ultra Librarian 3D Model Ultra Librarian MAX9503METE+T CAD Model

Description

Maxim Integrated MAX9503METE+T Video Amplifier

The Maxim Integrated MAX9503METE+T is a high-performance, low-power video amplifier that is designed to deliver exceptional video quality with minimal power consumption. This device is particularly suitable for portable multimedia devices where power efficiency and space are critical considerations.

Featuring a single-supply operation ranging from 2.7V to 3.6V, the MAX9503METE+T provides a flexible solution for battery-operated devices. It integrates a 2:1 multiplexer, allowing users to select between two video inputs, making it an ideal choice for applications that require switching between video sources.

The amplifier is capable of driving both standard-definition (SD) and high-definition (HD) video signals, supporting a wide range of video formats. It provides a fixed gain of +6dB, which is optimized for driving a 150Ω load, typical of cables and connectors used in video applications. This ensures that the video signal maintains its integrity over long distances, reducing the potential for signal degradation.

One of the standout features of the MAX9503METE+T is its integrated reconstruction filter. This filter significantly reduces the need for external components, saving valuable board space and reducing overall system cost. The filter is designed to comply with the requirements of the ITU-R BT.601 standard, ensuring compatibility with a broad range of video equipment and standards.

The device is also equipped with an internal charge pump that generates a negative supply voltage, allowing for the output to swing below ground. This feature eliminates the need for an external negative supply and enables the output to achieve true zero-level during sync pulses, crucial for maintaining proper synchronization in video signals.

With its low quiescent current and shutdown feature, the MAX9503METE+T is optimized for power-sensitive applications. When in shutdown mode, the device significantly reduces power consumption, thereby extending battery life in portable devices.

Packaged in a compact 16-pin TQFN (Thin Quad Flat No leads) package, the MAX9503METE+T is designed for space-constrained applications, offering a high level of integration and performance in a small footprint. Its operational temperature range of -40°C to +85°C ensures reliability and consistent performance across diverse environmental conditions.

In summary, the Maxim Integrated MAX9503METE+T video amplifier is a versatile and efficient solution for enhancing video signal quality in a variety of multimedia applications, making it an excellent choice for designers looking to optimize their video signal chain.

You May Also Be Interested in

Maxim Integrated
IC AMP CURRENT SENSE 14-SOIC
Lowest to $6.8607
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
MACOM Technology Solutions
IC AMP CATV 20QFN
Need more? Email Us
Intersil
Video Front End 24-Pin QSOP / IC VIDEO FRONT END AMP 24-QSOP
Need more? Email Us
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $0.6722
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
Need more? Email Us
Analog Devices Inc.
IC OPAMP DUAL CURR-FDBK 8-SOIC
Lowest to $12.1521
Intersil
IC MUX AMP 3 X 4:1 500MHZ 32QFN
Lowest to $8.1612

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.9182 $62.7546
7+ $17.1633 $120.1431
11+ $16.6274 $182.9014
15+ $16.0915 $241.3725
19+ $15.5544 $295.5336
25+ $13.9455 $348.6375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess