EN
  • EN
  • DE

MAX4189ESD+

Part No MAX4189ESD+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP CURRENT SENSE 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Applications Current Feedback
Number of Circuits 3
-3db Bandwidth 250MHz
SR - Slew Rate 175 V/μs
Operating Supply Current 1.5mA
Output Current per Channel 55mA
Dual Supply Voltage (±) 4.5 V ~ 11 V, ±2.25 V ~ 5.5 V
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 719329-MAX4189ESD+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4189
Introduction Date July 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date End of life (Obsolete)
Ultra Librarian 3D Model Ultra Librarian MAX4189ESD+ CAD Model

Description

The MAX4189ESD+ is a high-performance operational amplifier designed by Maxim Integrated, a company renowned for its high-quality and innovative analog and mixed-signal engineering solutions. This particular op amp is part of their extensive range of amplifiers and comparators, offering a blend of speed and precision that makes it ideal for a variety of applications, including video, communication, and instrumentation systems.

With its high-speed characteristics, the MAX4189ESD+ boasts a 650MHz bandwidth at a gain of +2V/V, which allows it to handle fast signal transitions with ease, making it suitable for high-frequency signal processing. Additionally, the device features a low differential gain and phase error of 0.01% and 0.01°, respectively, which is critical for maintaining signal fidelity in video applications.

The MAX4189ESD+ also offers excellent dynamic performance, with a slew rate of 1600V/μs, ensuring that signals are amplified without distortion even at high speeds. This is complemented by its low harmonic distortion, making it a perfect choice for precision analog applications.

Operating from a single +3V to +5.5V supply, the MAX4189ESD+ is versatile in terms of power requirements, and its low supply current of 5.9mA makes it an energy-efficient option for battery-powered devices. Its shut-down feature further enhances its power-saving capabilities, allowing the op amp to consume just 0.1μA in shut-down mode.

The MAX4189ESD+ comes in a compact 14-pin TSSOP package, which is suitable for space-constrained applications. Furthermore, it is specified for the extended -40°C to +85°C temperature range, ensuring reliable performance across various environmental conditions.

Whether you're designing a high-speed ADC interface, a video routing system, or a communication device, the MAX4189ESD+ from Maxim Integrated offers the precision, speed, and reliability needed to enhance your project's performance.

You May Also Be Interested in

ON Semiconductor
IC AMP GENERAL PURPOSE 8SOIC
Need more? Email Us
Harris Corporation
Video Amp 1 Video
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
NXP / Nexperia
Video Amp 1 CATV SOT115J
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14DIP
Lowest to $5.4735
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8SOIC / Video Amp 1 Voltage Feedback 8-SOIC
Lowest to $1.5863
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP
Lowest to $2.9184
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8SSOP / Video Amp 1 Differential 8-SSOP
Lowest to $0.3361
Texas Instruments
IC AMP FILTER 9DSBGA / Video Amp 3 Filter 9-DSBGA (0.96x0.96)
Lowest to $1.1667

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8607 $61.7463
21+ $5.6295 $118.2195
32+ $5.4539 $174.5248
44+ $5.2784 $232.2496
57+ $5.1016 $290.7912
76+ $4.5738 $347.6088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess