EN
  • EN
  • DE

MAX9502GAAXK+T

Part No MAX9502GAAXK+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEO AMP 2.5V LP SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Applications Reconstruction Filter
Number of Circuits 1
Operating Supply Current 5.3mA
Channel Output Current 95mA
Supply Voltage - Operating 2.5 V to 3.6 V
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 1071761-MAX9502GAAXK+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9502GAAXK+T CAD Model

Description

The MAX9502GAAXK+T is a high-performance, low-power video amplifier integrated circuit (IC) designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This IC is specifically engineered to enhance video signal quality while maintaining energy efficiency, making it an ideal choice for portable and battery-powered applications where power conservation is critical.

Key Features

  • Power Efficiency: The MAX9502GAAXK+T operates with a low quiescent current, ensuring minimal power consumption without sacrificing performance.
  • High-Quality Video Amplification: It provides excellent video signal amplification, delivering crisp and clear images for a superior viewing experience.
  • Compact Size: Its small footprint allows for easy integration into space-constrained designs, making it perfect for portable electronics such as smartphones, tablets, and digital cameras.
  • Flexible Power Supply: The device can operate over a wide range of supply voltages, accommodating various system requirements and simplifying power management design.
  • Integrated Filters: Built-in filters help to reduce noise and improve signal integrity, further enhancing the overall video quality.

Applications

The MAX9502GAAXK+T is versatile and can be used in a multitude of applications. Its primary use is in video signal processing for portable devices, but it is also suitable for:

  • Video amplification in handheld gaming devices
  • Driving video signals in personal media players
  • Processing video output in digital camcorders
  • Enhancing display quality in GPS navigation systems
  • Serving as a buffer amplifier in video-on-demand systems

Product Specifications

The MAX9502GAAXK+T is packaged in a compact, lead-free, RoHS-compliant, and halogen-free TQFN package, ensuring environmental sustainability. It is designed for easy mounting on printed circuit boards (PCBs) and is available in tape and reel packaging for automated assembly processes.

With its combination of low power consumption, high-quality video amplification, and versatile applications, the MAX9502GAAXK+T from Maxim Integrated stands out as a top choice for designers looking to enhance the multimedia capabilities of their portable electronic devices.

You May Also Be Interested in

Renesas Electronics America
IC AMP TFT-LCD 24HTSSOP
Need more? Email Us
Harris Corporation
Video Amp 1 Video
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Lowest to $7.9799
Gennum
Video Amp 1 Driver 8-SOIC
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Need more? Email Us
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC AMP CATV 28SSOP / Video Amp 1 CATV 28-SSOP-EP
Lowest to $83.2902

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess