Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Filter Type Low Pass
Frequency - Cutoff or Center 30MHz
Number of Filters 3
Filter Order 6th
Supply Voltage - Operating 4.5 V to 5.5 V
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 140705-MAX9500EEE+
Ultra Librarian 3D Model Ultra Librarian MAX9500EEE+ CAD Model

Description

The MAX9500EEE+ from Maxim Integrated is a high-performance, low-power, analog video filter amplifier designed to meet the rigorous demands of video signal conditioning. This integrated circuit (IC) is optimized for driving cables in video applications and is a perfect choice for a wide range of consumer and professional video electronics, including set-top boxes, DVD players, and video conferencing systems.

Key Features

  • Integrated Low-Pass Filters: The MAX9500EEE+ comes with integrated low-pass filters that are essential for anti-aliasing and reconstruction, ensuring a clean and stable video output.
  • High Drive Capability: Capable of driving 2VP-P into a 150Ω load, this IC can easily handle the demands of driving long cables without signal degradation.
  • Low Power Consumption: Designed for efficiency, the MAX9500EEE+ operates with a low quiescent current, making it an excellent choice for battery-powered devices and applications where power conservation is critical.
  • Flexible Power Supply: The device supports a wide supply voltage range from 2.7V to 3.6V, allowing for flexible design options and compatibility with various system architectures.
  • High-Impedance Outputs: When powered down, the outputs enter a high-impedance state, ensuring minimal power consumption and preventing interference with other circuitry.

Applications

  • Video Signal Conditioning
  • Set-Top Boxes
  • DVD Players
  • Video Conferencing Systems
  • Portable Multimedia Devices

The MAX9500EEE+ is available in a compact 16-pin QSOP package and is specified over the extended -40°C to +85°C temperature range, providing reliable performance in diverse environments. With its combination of features, the MAX9500EEE+ from Maxim Integrated is an ideal solution for designers looking to enhance their video signal processing capabilities while maintaining power and space efficiency.

You May Also Be Interested in

Maxim Integrated
IC FILTER 45KHZ LOWPASS 8UMAX
Need more? Email Us
ECAD model for MAX7418EUA+
Maxim Integrated
IC FILTER 20KHZ LOWPASS 16SOIC
Need more? Email Us
ECAD model for MAX281BCWE+
National Semiconductor (TI)
High Performance Dual Switched Capacitor Filter
Need more? Email Us
ECAD model for LMF100CCN
Linear Technology
Low Power, Low Noise, Quad Universal Filter Building Block
Need more? Email Us
ECAD model for LTC1164ACN
Maxim Integrated
IC FILTER 10KHZ LOWPASS 8DIP
Need more? Email Us
ECAD model for MAX7407CPA+
Linear Technology
Universal Dual Filter Building Block
Lowest to $18.2605
ECAD model for LTC1060ACN
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $14.1978
ECAD model for MAX7413CUA+
Maxim Integrated
IC FILTER 5KHZ LOWPASS 8SOIC
Need more? Email Us
ECAD model for MAX7401CSA+
Maxim Integrated
IC FILTER 12KHZ LOWPASS 8UMAX
Need more? Email Us
ECAD model for MAX7426CUA+T

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention