EN
  • EN
  • DE

STB20NM60-1

Part No STB20NM60-1
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description N-CHANNEL 600V - 0.25ohm - 20A TO-220/FP/D2PAK/I2PAK MDmesh Power MOSFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series MDmesh
Packaging Tube
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 600V
Current - Continuous Drain (Id) @ 25°C 20A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 54nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 1500pF @ 25V
Vgs (Maximum) ±30V
Power Dissipation (Maximum) 192W (Tc)
Rds On (Maximum) @ Id, Vgs 290 mOhm @ 10A, 10V
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package I2PAK
Package TO-262-3 Long Leads, I2Pak, TO-262AA
Win Source Part Number 1260624-STB20NM60-1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STB20NM60
Introduction Date February 18, 2002
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian STB20NM60-1 CAD Model

Description

The STB20NM60-1 is a robust N-Channel MOSFET from STMicroelectronics, designed to deliver high efficiency and power density in a wide range of applications. This power MOSFET is a part of ST's MDmesh™ series, which is known for its excellent on-state resistance (R<sub>DS(on)) and superior switching performance.

Key Features

  • Voltage Rating: The STB20NM60-1 is rated for a drain-source voltage (V<sub>DS) of 600V, making it suitable for high voltage applications.
  • Current Capability: It can handle a continuous drain current (I<sub>D) of up to 20A, providing ample current for a variety of power needs.
  • Low On-Resistance: With an R<sub>DS(on) of only 0.28 ohm max, this MOSFET ensures minimal power loss during operation, enhancing overall efficiency.
  • Fast Switching Speed: The fast switching characteristic of this device results in reduced switching losses and is beneficial for high-frequency applications.
  • 100% Avalanche Tested: Guaranteeing reliability, the STB20NM60-1 is thoroughly tested for avalanche ruggedness, ensuring it can withstand challenging conditions.

Applications

The versatility of the STB20NM60-1 allows it to be used in a broad range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-efficiency DC/AC converters
  • Motor control systems
  • LED lighting solutions
  • Power factor correction circuits
  • Welding equipment

Package and Quality

The STB20NM60-1 comes in a TO-220 package, which is widely used and known for its good thermal performance. STMicroelectronics ensures high-quality standards, and the STB20NM60-1 is no exception, passing rigorous testing for durability and performance.

Environmental and Safety Compliance

STMicroelectronics is committed to environmental sustainability. The STB20NM60-1 is compliant with RoHS and other environmental regulations, making it a responsible choice for designers looking to create eco-friendly products.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
Sanken
N-Channel MOS FET
Need more? Email Us
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9516 $58.5480
75+ $1.6014 $120.1050
115+ $1.5513 $178.3995
155+ $1.5013 $232.7015
200+ $1.4513 $290.2600
270+ $1.3011 $351.2970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess