Products specifications Report Issue?

Category RF and Wireless - RF Power Dividers/Splitters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Insertion Loss 0.5dB
Frequency 1.7 GHz ~ 2.7 GHz
Specifications Isolation (Min) 20dB, 6° Imbalance (Max)
Size / Dimension 0.126" L x 0.063" W x 0.042" H (3.20mm x 1.60mm x 1.07mm)
Package / Case 6-SMD, No Lead
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 890573-QCN-27D+
Ultra Librarian 3D Model Ultra Librarian QCN-27D+ CAD Model

Description

The 890573-QCN-27D+ is a surface mount RF power divider/splitter designed for RF and wireless applications.

  • Frequency Range: 1.7GHz to 2.7GHz
  • Isolation: minimum 20dB
  • Imbalance: maximum 6 degrees
  • Size Dimension: 0.126" L x 0.063" W x 0.042" H (3.20mm x 1.60mm x 1.07mm)
  • Standard Package: 3,000 pieces
  • Package: 6-SMD, no lead
  • Manufacturer: Mini-Circuits
  • Product Category: RF and Wireless - RF Power Dividers/Splitters
  • Product Status: Active
  • Mounting: Surface Mount

You May Also Be Interested in

Mini-Circuits
RF PWR DVDR 900MHZ-1.6GHZ 0805 / RF Power Divider 900 MHz ~ 1.6 GHz Isolation (Min) 11.5dB, 20dB Return Loss, 8.5° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad
Lowest to $6.5025
ECAD model for SCG-3-162+
Alpha Industries
Two-Way 0° Power Splitter Combiner 1.71-1.99 GHz
Lowest to $2.1784
ECAD model for PD18-73
Mini-Circuits
RF PWR DVDR 640MHZ-1.1GHZ SOT23
Lowest to $16.2986
ECAD model for SP-2C1+
Mini-Circuits
RF PWR DVDR 1.42-1.66GHZ SOT23-6
Lowest to $2.6810
ECAD model for SP-2G+
Mini-Circuits
RF PWR DVDR 5MHZ-2.5GHZ 8SMD / RF Power Divider 5 MHz ~ 2.5 GHz Isolation (Min) 15dB, 5° Imbalance (Max) 8-SMD, No Lead
Need more? Email Us
ECAD model for SYPS-2-252+
Skyworks Solutions Inc.
RF POWER DVDR 2.1GHZ-2.3GHZ SOT6 / RF Power Divider 2.1 GHz ~ 2.3 GHz Isolation (Min) 15dB, 3% Imbalance (Max) SOT-6
Need more? Email Us
ECAD model for PD22-73LF
NXP / Nexperia
RF POWER DVDR 40MHZ-880MHZ 8SOIC / RF Power Divider 40 MHz ~ 880 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $2.6273
ECAD model for MC44BC380EF
Anadigics, Inc
Need more? Email Us
ECAD model for APS3608R
Anaren
Ultra Low Profile 0805 Power Divider 50Ω to 50Ω
Lowest to $0.8109
ECAD model for PD1722J5050S2

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5582 $58.6746
7+ $16.0478 $112.3346
11+ $15.5463 $171.0093
15+ $15.0448 $225.6720
20+ $14.5433 $290.8660
26+ $13.0388 $339.0088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 84 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention