EN
  • EN
  • DE

MAX944EPD

Part No MAX944EPD
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description High-Speed, Low-Power, 3V/5V, Rail-to-Rail Single-Supply Comparators | IC COMPARATOR QUAD R-R LP 14-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Use For General
Number of Elements 4
Output Type CMOS, Push-Pull, TTL
Supply Voltage , Single/Dual (±) 2.7V ~ 5.5V
Voltage - Input Offset (Maximum) 2mV at 5.5V
Current - Input Bias (Maximum) 0.15μA at 5.5V
Current - Quiescent (Maximum) 600μA
CMRR, PSRR 81.94dB CMRR, 81.94dB PSRR
Propagation Delay (Maximum) 80ns
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-DIP
Mounting Style Through Hole
Supplier Device Package 14-PDIP
Family Part Number MAX944
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1215396-MAX944EPD
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX944EPD CAD Model

Description

Maxim Integrated's MAX944EPD - High-Speed, Low-Power, Single-Supply Comparator

Maxim Integrated's MAX944EPD is a cutting-edge comparator that offers a remarkable blend of speed, power efficiency, and versatility. This device is designed to operate on a single power supply, ranging from +2.7V to +5.5V, making it an ideal choice for battery-powered applications and portable devices. The MAX944EPD is well-suited for a wide array of applications, including zero-crossing detectors, window comparators, and high-speed sampling circuits.

The MAX944EPD comparator boasts a fast propagation delay of just 40ns while consuming an incredibly low quiescent current of 150µA. Such characteristics ensure that the device can swiftly respond to input signal changes without significantly impacting the overall power consumption of the system. This makes it an excellent selection for power-sensitive designs where maintaining battery life is critical.

One of the key features of the MAX944EPD is its internal hysteresis, which enhances noise immunity and prevents oscillations, ensuring stable operation even in noisy environments. The device is also designed with an input voltage range that extends from the negative supply rail to within 1.2V of the positive supply, providing designers with greater flexibility in signal range.

The MAX944EPD offers both TTL and CMOS compatibility, thanks to its push-pull output stage. This feature eliminates the need for an external pull-up resistor and allows for direct interfacing with a variety of digital logic families. Additionally, the output stage is capable of sinking and sourcing currents, further enhancing its adaptability in different circuit configurations.

Maxim Integrated packages the MAX944EPD in a 14-pin plastic DIP, which is suitable for through-hole mounting, making it easy to integrate into a wide range of printed circuit board designs. The robustness of the MAX944EPD is further underscored by its extended temperature range, operating reliably from -40°C to +85°C, ensuring performance in demanding environments.

In summary, the MAX944EPD from Maxim Integrated is a high-performance comparator that offers a perfect balance of speed, power efficiency, and functional versatility, making it an exceptional choice for designers seeking to optimize their electronic systems.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess