EN
  • EN
  • DE

MAX941CPA+

Part No MAX941CPA+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Comparator Single R-R I/P 5.5V 8-Pin PDIP N / IC COMPARATOR R-R 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type with Latch, Shutdown
Number of Elements 1
Output Type CMOS, Push-Pull, TTL
Dual Supply Voltage (±) 2.7 V ~ 5.5 V
Voltage - Input Offset (Maximum) 2mV @ 5.5V
Current - Input Bias (Maximum) 0.15μA @ 5.5V
Maximum Quiescent Current 700μA
CMRR, PSRR (Typ) 81.94dB CMRR, 81.94dB PSRR
Propagation Delay (Maximum) 80ns
Operating Temperature Range 0°C ~ 70°C
Package 8-DIP (0.300", 7.62mm)
Mounting Style Through Hole
Manufacturer Package 8-PDIP
Win Source Part Number 787212-MAX941CPA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX941
Introduction Date June 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX941CPA+ CAD Model

Description

Maxim Integrated MAX941CPA+ High-Speed Comparators

The Maxim Integrated MAX941CPA+ is a precision, high-speed comparator that offers a perfect blend of speed, power efficiency, and reliability, making it suitable for a wide range of applications. This device is engineered to provide fast response times with low power consumption, which is ideal for portable and battery-powered systems where energy efficiency is crucial.

With its single-supply voltage range of 2.7V to 5.5V, the MAX941CPA+ is versatile and can be integrated into various low-voltage systems. It features a typical propagation delay of just 40ns, ensuring rapid signal processing and quick response to input changes, which is essential for high-speed signal detection and decision-making processes.

The comparator comes in a compact 8-pin DIP package, making it easy to incorporate into designs with limited space. Its robust design includes overvoltage protection on the input terminals, safeguarding the device against inadvertent voltage spikes that could otherwise compromise its performance or lead to damage.

Key features of the MAX941CPA+ include:

  • Single-supply operation from 2.7V to 5.5V
  • Fast 40ns propagation delay
  • Low power consumption
  • Internal hysteresis for clean switching
  • Overvoltage protection on inputs
  • Push-pull TTL/CMOS-compatible outputs
  • Compact 8-pin DIP package

This device is particularly well-suited for applications such as zero-crossing detectors, high-speed signal processing, window comparators, battery monitoring, and threshold detection systems. Its TTL/CMOS-compatible outputs enable easy interfacing with a wide range of digital circuits, further enhancing its adaptability in complex electronic systems.

The MAX941CPA+ is a testament to Maxim Integrated's commitment to providing high-quality, high-performance components that meet the demanding requirements of modern electronic designs. Whether you're developing consumer electronics, industrial instrumentation, or automotive systems, the MAX941CPA+ offers a reliable and efficient solution for your comparator needs.

You May Also Be Interested in

Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.7230 $91.4460
4+ $37.5167 $150.0668
5+ $36.3444 $181.7220
7+ $35.1721 $246.2047
9+ $33.9997 $305.9973
12+ $30.4828 $365.7936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess