EN
  • EN
  • DE

MAX9406ETM

Part No MAX9406ETM
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707387-MAX9406ETM
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9406ETM CAD Model

Description

The MAX9406ETM from Maxim Integrated is a state-of-the-art high-definition video filter and buffer designed to provide optimal signal conditioning for a variety of video applications. This compact and efficient device is housed in a 48-pin TQFN-EP package, making it an ideal solution for space-constrained environments.

Featuring a 3-channel, 2-pole lowpass filter and buffer, the MAX9406ETM is engineered to support high-definition video signals up to 1080p resolution. It is specifically tailored to handle the demands of both YPbPr and RGB video signals, ensuring that the integrity of the video content is maintained during transmission and processing.

One of the key features of the MAX9406ETM is its flexibility. This device offers programmable high-frequency boost and cable length compensation, which allows for fine-tuning of the video signal to compensate for long cable runs and signal degradation. This ensures that the video quality is preserved even under less-than-ideal transmission conditions.

In addition to its filtering capabilities, the MAX9406ETM also offers robust electrostatic discharge (ESD) protection. This is crucial for safeguarding the device against the damaging effects of ESD events, which can occur during installation or operation. The integrated ESD protection circuits help to prolong the lifespan of the product and ensure consistent performance.

The device operates over a wide supply voltage range of 3.3V, making it compatible with a variety of system power rails. It also features low power consumption, which is essential for maintaining energy efficiency in high-performance video systems.

Overall, the MAX9406ETM is an excellent choice for designers and engineers looking to enhance their video applications with a reliable, high-quality video filter and buffer. Its combination of performance, versatility, and protection features make it a valuable component in any high-definition video processing chain.

You May Also Be Interested in

Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6172 $50.4688
10+ $10.3526 $103.5260
15+ $10.0291 $150.4365
21+ $9.7056 $203.8176
27+ $9.3820 $253.3140
36+ $8.4115 $302.8140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess