EN
  • EN
  • DE

MAX9406ETJ+

Part No MAX9406ETJ+
Manufacturer Maxim Integrated
Catalog Linear - Video Processing
Description DisplayPort to DVI/HDMI Level Shifter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Level Shifter
Applications Base Stations
Mounting SMD
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-TQFN-EP (5x5)
Win Source Part Number 1215392-MAX9406ETJ+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9406ETJ+
Introduction Date October 01, 2007
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX9406ETJ+ CAD Model

Description

Maxim Integrated MAX9406ETJ+ High-Speed Level Shifter

The MAX9406ETJ+ from Maxim Integrated is a versatile, high-speed level shifter designed to address the need for a reliable interface between systems operating at different voltage levels. This device is particularly useful for applications that require the translation of fast signal rates with minimal signal integrity degradation.

With its ability to shift level signals from low-voltage logic up to higher-voltage logic, the MAX9406ETJ+ is an ideal solution for interfacing between low-voltage digital signal processing devices and higher-voltage display panels or other peripheral devices. It is well-suited for consumer electronics, computing, and industrial applications where different logic levels need to be bridged seamlessly.

The MAX9406ETJ+ operates over a wide supply voltage range, making it compatible with a variety of logic levels. It supports level shifting for high-speed signals such as LVDS (Low Voltage Differential Signaling), LVTTL (Low Voltage TTL), and CML (Current Mode Logic), ensuring that it can cater to the needs of high-performance systems.

Key features of the MAX9406ETJ+ include:

  • High-speed operation, suitable for multi-gigabit data rates
  • Wide supply voltage range, accommodating various logic levels
  • Low-jitter performance, maintaining signal integrity
  • Hot-swappable inputs, allowing for easy maintenance and upgrades
  • Robust ESD protection, ensuring long-term reliability
  • Small footprint 32-pin TQFN package, saving board space

The device is also designed with power efficiency in mind, featuring a low-power standby mode to conserve energy when not in active use. This makes the MAX9406ETJ+ not only a powerful component in high-speed data transmission but also an environmentally conscious choice for energy-sensitive projects.

Overall, the Maxim Integrated MAX9406ETJ+ high-speed level shifter is a compact, efficient, and reliable solution for modern electronic designs that require the integration of multiple voltage domains within a single system.

You May Also Be Interested in

Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DRIVER 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5539 $57.3234
13+ $7.8391 $101.9083
20+ $7.5941 $151.8820
28+ $7.3492 $205.7776
36+ $7.1042 $255.7512
48+ $6.3693 $305.7264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess