EN
  • EN
  • DE

PCA9516APW.118

Part No PCA9516APW.118
Manufacturer NXP / Nexperia
Catalog Interface - Signal Buffers, Repeaters, Splitters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Signal Buffers,Repeaters,Splitters
Manufacturer NXP
Win Source Part Number 345180-PCA9516APW.118
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9516APW.118 CAD Model

Description

Introducing the PCA9516APW.118 I2C Hub from NXP

The PCA9516APW.118 is a robust I2C-bus repeater designed by NXP Semiconductors, a global leader in smart connectivity solutions. This innovative product is engineered to extend the reach of I2C communication by allowing for longer bus lengths and a higher number of connected devices. It is an indispensable component for complex systems requiring multiple I2C devices to operate in harmony.

Key Features

  • 5-Channel Hub: The PCA9516APW.118 integrates five bidirectional buffering channels that enable connection of multiple I2C devices, without the usual limitations on capacitance and devices.
  • Compatibility: Fully compatible with I2C-bus specification and capable of interfacing with Standard-mode, Fast-mode, and Fast-mode Plus I2C-bus protocols.
  • Operating Voltage: This device supports a wide range of supply voltages from 2.3V to 5.5V, allowing for flexible integration into various system designs.
  • Enhanced Signal Integrity: The PCA9516APW.118 ensures strong signal integrity, even in environments with noise or when driving capacitive loads, thanks to its built-in rise time accelerators.
  • Isolation: Each channel isolates the capacitance of its downstream devices from the upstream bus, ensuring reliable communication without compromising the integrity of the I2C-bus.
  • Package: Housed in a TSSOP-16 package, the PCA9516APW.118 is compact and suitable for space-constrained applications.

Applications

The versatility of the PCA9516APW.118 makes it an ideal choice for a wide range of applications, including but not limited to:

  • Server motherboards and rack systems where multiple I2C devices are present.
  • Industrial control systems requiring robust communication between sensors and controllers.
  • Telecommunications equipment where signal integrity and isolation are critical.
  • Consumer electronics that demand a high number of I2C connections within a compact space.

Conclusion

With its advanced features and reliable performance, the PCA9516APW.118 from NXP is a powerful solution for expanding I2C communication capabilities. Its ability to support multiple devices over extended distances without compromising signal quality makes it an essential component in modern electronic systems. Whether you are dealing with complex industrial networks or sophisticated consumer electronics, the PCA9516APW.118 offers the flexibility and performance needed to achieve seamless I2C communication.

You May Also Be Interested in

Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $7.3888
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $9.2343
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $2.7787
Texas Instruments
IC MULTIPLEXER 2CH 48WQFN
Lowest to $13.1396
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $6.0435
Texas Instruments
2.5 Gbps / 5 Gbps 4 Lane Signal Buffers and Repeaters / IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $9.4951
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Lowest to $10.9440

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess