EN
  • EN
  • DE

TMDS141RHARG4

Part No TMDS141RHARG4
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC HDMI HIDER 40VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications DisplayPort to TMDS Translator
Supply Voltage - Operating 3 V to 3.6 V
Case / Package 40-VQFN (6x6)
Mounting Surface Mount
Win Source Part Number 213132-TMDS141RHARG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMDS141RHARG4 CAD Model

Description

The TMDS141RHARG4 is a cutting-edge HDMI/DVI Retimer from Texas Instruments designed to enhance signal integrity in high-definition multimedia interfaces. This advanced integrated circuit is engineered to provide a robust solution for extending the reach and improving the performance of HDMI and DVI signals in a wide range of applications, including consumer electronics, professional displays, and digital signage.

Key Features

  • Signal Retiming: The device retimes TMDS data and clock signals, effectively reducing jitter and improving signal integrity over long cable runs or through complex routing.
  • Compatibility: Fully compatible with HDMI 1.3 and DVI 1.0, the TMDS141RHARG4 supports a wide range of video resolutions and refresh rates, ensuring versatility across different devices and content formats.
  • Enhanced ESD Protection: With integrated electrostatic discharge (ESD) protection, the chip safeguards against voltage spikes, enhancing the durability and reliability of the end product.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with minimal power draw, making it suitable for energy-sensitive applications.
  • Rugged Design: The TMDS141RHARG4 is available in a VQFN-40 package, which is designed to perform in harsh environments, making it an ideal choice for industrial applications.

Applications

The versatility and robust performance of the TMDS141RHARG4 make it suitable for a variety of applications, including:

  • High-definition televisions (HDTVs)
  • Home theater systems
  • Professional monitors and projectors
  • Digital signage and video walls
  • AV receivers and distribution amplifiers

Technical Specifications

With a flexible operational range, the TMDS141RHARG4 supports data rates up to 1.65 Gbps per channel, accommodating 1080p video and higher resolutions. It operates over a wide temperature range and comes in a RoHS-compliant package, aligning with environmental standards and ensuring compatibility with lead-free solder processes.

For developers and engineers looking to integrate high-quality video signal retiming into their products, the TMDS141RHARG4 from Texas Instruments offers a reliable and efficient solution. Its combination of performance, compatibility, and rugged design makes it a top choice for enhancing HDMI and DVI signal integrity in a multitude of applications.

You May Also Be Interested in

Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3211 $51.0642
53+ $1.9045 $100.9385
82+ $1.8450 $151.2900
113+ $1.7855 $201.7615
145+ $1.7260 $250.2700
194+ $1.5474 $300.1956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess