EN
  • EN
  • DE

MAX9392EHJ

Part No MAX9392EHJ
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description LOGIC LEVEL TRANSLATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications LVDS
Number of Channels 2
Voltage - Supply, Single (V+) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (5x5)
Base Product Number MAX9392
Standard Package 31 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 632700-MAX9392EHJ
Ultra Librarian 3D Model Ultra Librarian MAX9392EHJ CAD Model

Description

Maxim Integrated's MAX9392EHJ: High-Speed LVDS Serializer

The MAX9392EHJ from Maxim Integrated is a robust high-speed low-voltage differential signaling (LVDS) serializer designed to cater to the demanding requirements of high-speed data transmission systems. This integrated circuit (IC) is engineered to serialize parallel input data and convert it into a high-speed serialized LVDS output stream, making it an ideal solution for applications that require high data throughput with minimal electromagnetic interference (EMI).

One of the standout features of the MAX9392EHJ is its impressive data rate capability. It is capable of handling data rates up to 2.5Gbps, ensuring that it can support the most demanding high-speed interfaces. This makes the device suitable for a wide range of applications, including gigabit Ethernet, fiber channel, and high-resolution video transmission systems.

The serializer comes equipped with a parallel-to-serial converter that can serialize 10-bit wide data plus two additional bits for framing or control purposes, resulting in a 12-bit wide serialized output. The MAX9392EHJ operates with a low-voltage differential signal, which not only reduces power consumption but also minimizes noise, thus enhancing signal integrity over long cable distances or in noisy environments.

Furthermore, the MAX9392EHJ offers a flexible interface with a selectable rising or falling edge clock to accommodate different system requirements. It also includes a built-in self-test feature that generates a pseudo-random bit sequence (PRBS) for system diagnostics and integrity checks, simplifying system design and troubleshooting.

Designed for reliability, the MAX9392EHJ is housed in a compact 32-pin TQFP (Thin Quad Flat Pack) package, making it suitable for space-constrained applications. Its operating temperature range from -40°C to +85°C ensures stable performance across various environmental conditions.

In summary, the MAX9392EHJ is a highly versatile and efficient LVDS serializer that delivers high-speed performance with reduced power consumption and EMI, making it an excellent choice for a broad array of high-speed data communication applications.

You May Also Be Interested in

Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess