EN
  • EN
  • DE

MAX932EUA+T

Part No MAX932EUA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707368-MAX932EUA+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX932EUA+T CAD Model

Description

Maxim Integrated's MAX932EUA+T: Precision, Quad, Low-Power Comparator

The MAX932EUA+T is a state-of-the-art quad comparator developed by Maxim Integrated, a company renowned for its high-performance analog integration. This device is designed to offer system designers a precision voltage comparison solution that combines low power consumption with high functionality in a compact package.

With its four independent voltage comparators, the MAX932EUA+T is ideal for a variety of applications that require multiple comparison points, such as threshold detection, level shifting, and signal monitoring. Each comparator is meticulously engineered to provide a fast response time, which is crucial for systems where timing is critical.

The MAX932EUA+T operates from a single +2.5V to +5.5V supply or dual ±1.25V to ±2.75V supplies, providing versatility in different circuit configurations. This wide operating voltage range allows the device to be used in both low-voltage and standard 5V systems, making it suitable for battery-powered devices, portable equipment, and many other electronic applications.

One of the key features of the MAX932EUA+T is its low power consumption. With a quiescent current of just 20µA per comparator at +5V, it is an excellent choice for power-sensitive designs. This low power characteristic extends battery life and reduces power-related stress on the system, enhancing overall reliability and performance.

Moreover, the device includes integrated hysteresis, which improves noise immunity and ensures stable output transitions, even in the presence of noisy input signals. This feature simplifies design and can reduce the need for external components, saving both board space and cost.

The MAX932EUA+T is available in a compact 8-pin µMAX package, which is highly space-efficient and suitable for space-constrained applications. The device also features a common-mode input voltage range that extends from the negative supply rail to within 1.3V of the positive supply, providing designers with greater flexibility in signal interfacing.

In summary, the MAX932EUA+T from Maxim Integrated is a versatile, low-power, and precise quad comparator that offers reliable performance for a broad spectrum of applications. Its combination of speed, power efficiency, and compact form factor makes it an excellent choice for designers looking to optimize their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess