EN
  • EN
  • DE

MAX932EPA+

Part No MAX932EPA+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMP DUAL LOW PWR W/REF 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type with Voltage Reference
Output Type CMOS, TTL
Supply Voltage , Single/Dual (±) 2.5V ~ 11V, ±1.25V ~ 5.5V
Voltage - Input Offset (Maximum) 10mV at 5V
Current - Output 0.015mA at 5V
Current - Quiescent (Maximum) 6μA
CMRR, PSRR 80dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 12μs
Hysteresis 50mV
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-DIP
Mounting Style Through Hole
Supplier Device Package 8-PDIP
Family Part Number MAX932
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 707367-MAX932EPA+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX932EPA+ CAD Model

Description

Product Overview: MAX932EPA+ from Maxim Integrated

The MAX932EPA+ is a highly integrated, low-power comparator manufactured by Maxim Integrated. It is designed for applications requiring multiple comparators with minimal power consumption and space. This device is particularly suitable for battery-powered systems, portable equipment, and other power-sensitive applications.

Key Features

  • Low Power Consumption: The MAX932EPA+ is optimized for low-power operations, making it ideal for portable and battery-operated devices.
  • Quad Comparators: This integrated circuit contains four independent voltage comparators, providing flexibility and reducing component count in complex designs.
  • Single-Supply Operation: It operates from a single +2.5V to +11V supply, or from dual supplies of ±1.25V to ±5.5V, accommodating a wide range of applications.
  • Internal Voltage Reference: An integrated 1.182V ±1% voltage reference adds to its versatility, simplifying designs by eliminating the need for an external reference.
  • Programmable Hysteresis: Hysteresis is easily programmable, allowing for enhanced noise immunity and stable operation.
  • Fast Response Time: The device offers a fast response time, ensuring quick transitions and accurate signal processing.

Applications

The MAX932EPA+ is well-suited for a variety of applications that require precision voltage monitoring and signal conditioning. These include:

  • Battery Monitoring
  • Threshold Detectors/Sensors
  • Window Comparators
  • Zero-Crossing Detectors
  • Level Translators
  • Multivibrators

Package and Quality

The MAX932EPA+ comes in an 8-pin DIP package, providing a robust and reliable form factor for through-hole mounting. It is also available in SO and µMAX packages for surface-mount requirements. Maxim Integrated ensures high-quality standards, and the MAX932EPA+ is no exception, offering reliable performance across its specified temperature range of 0°C to +70°C.

Conclusion

With its combination of low power consumption, multiple comparators, and integrated features, the MAX932EPA+ from Maxim Integrated stands out as a versatile component for precision monitoring and control in power-conscious designs.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess