EN
  • EN
  • DE

MAX9291GTN/V+T

Part No MAX9291GTN/V+T
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description 3.12 Gbps GMSL Serializer 56-Pin TQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Data Rate 3.12 Gbps
Maximum Operating Temperature 105 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Inputs 4
Number of Outputs 1
Number of Pins 56
RoHS Compliant
Win Source Part Number 1075838-MAX9291GTN/V+T
Categories Interface - Specialized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX9291GTN/V+T CAD Model

Description

The MAX9291GTN/V+T from Maxim Integrated is a state-of-the-art serializer equipped with the capability to convert 16-bit parallel LVDS data into a serialized data stream. This advanced component plays a crucial role in high-resolution automotive camera applications, providing a reliable and efficient solution for transmitting video and control data over a single twisted-pair cable.

Designed with automotive environments in mind, the MAX9291GTN/V+T supports a wide range of data rates, making it highly adaptable to different system requirements. It boasts an impressive data rate of up to 3.12 Gbps, ensuring high-speed data transfer for real-time video applications. Additionally, the device includes HDCP (High-bandwidth Digital Content Protection) support, which is essential for the transmission of protected content.

The serializer incorporates a versatile interface that is compatible with various industry-standard protocols, such as MIPI CSI-2, thus allowing for seamless integration with a broad spectrum of image sensors and SoCs. The device's robust design ensures signal integrity even in the harsh conditions typical of automotive applications, including extreme temperatures and electromagnetic interference (EMI).

One of the key features of the MAX9291GTN/V+T is its embedded control channel, which operates in conjunction with the video data stream, enabling bidirectional communication over the same cable. This allows for the configuration of the camera module and the transmission of additional control data without the need for separate wiring, simplifying the overall system design.

The MAX9291GTN/V+T is housed in a compact 56-pin TQFN package, providing a space-saving solution for tight automotive spaces. Maxim Integrated's commitment to quality and reliability is evident in this product, which is designed to meet the stringent requirements of the automotive industry, including AEC-Q100 qualification.

In summary, the MAX9291GTN/V+T is an indispensable component for automotive camera systems, offering high-speed data transfer, HDCP support, and robust operation in challenging environments. Its integration capabilities and compact form factor make it an ideal choice for manufacturers looking to enhance the performance and reliability of their automotive camera applications.

You May Also Be Interested in

Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Altera
Specialized RoHS
Lowest to $10.1866
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess