EN
  • EN
  • DE

B72510T300K62

Part No B72510T300K62
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Description Ceramic transient voltage suppressors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Win Source Part Number 1150835-B72510T300K62
Manufacturer Homepage www.epcos.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B72510T300K62 CAD Model

Description

The B72510T300K62 is a leaded varistor from EPCOS (a TDK Group company). These components protect electronic circuits from voltage surges by acting as voltage-dependent resistors.

Applications

  • Power supplies
  • Motor controls
  • Consumer electronics
  • Industrial automation systems
  • Telecom equipment
  • Lighting protection

Features

  • Maximum continuous voltage: 30V AC
  • Varistor voltage: typically around 47V (check datasheet for precise value)
  • High surge current withstanding capability
  • Quick response to voltage transients
  • Leaded construction
  • RoHS compliant

Benefits

  • Safeguards sensitive components from overvoltage damage
  • Enhances the reliability and lifespan of electronic devices
  • Absorbs large surge currents effectively
  • Fast reaction time to protect against rapid voltage spikes
  • Easy to integrate into circuits with leaded design
  • Environmentally responsible (RoHS compliant)

Additional Details

The B72510T300K62's primary function is to clamp voltage spikes, preventing them from reaching and potentially damaging sensitive downstream components. When the voltage across the varistor exceeds its varistor voltage (typically around 47V, but consult the datasheet), its resistance drops sharply, diverting the surge current. The 30V AC maximum continuous voltage indicates the maximum voltage that can be applied continuously without degrading the varistor's performance. The surge current rating dictates the maximum amount of surge current it can handle without failing. This part is commonly deployed in parallel with the load it protects. The 'K' in the part number typically indicates the tolerance of the varistor voltage.

You May Also Be Interested in

Bourns Inc.
VARISTOR 390V 4.5KA DISC 14MM
Lowest to $0.2887
Littelfuse Inc.
VARISTOR 680V 10KA DISC 20MM
Lowest to $1.8761
AVX Corporation
VARISTOR 28V 20A 0612
Lowest to $0.0820
Littelfuse Inc.
Surface Mount Varistors - Transient Voltage Surge Suppressor | VARISTOR 150V 250A 2SMD NO LEAD
Lowest to $0.6818
Bourns Inc.
Lowest to $0.0647
Bourns Inc.
Lowest to $0.1016
Micro Commercial Co
VARISTOR 1004
Lowest to $0.3269
Bourns Inc.
Zinc Oxide Varistor
Lowest to $0.0985
EPCOS (TDK)
VARISTOR 8V 150A 1206
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2208 $58.5120
640+ $0.1811 $115.9040
990+ $0.1755 $173.7450
1,365+ $0.1698 $231.7770
1,760+ $0.1642 $288.9920
2,355+ $0.1471 $346.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess