EN
  • EN
  • DE

MAX9258AGCM/V+T

Part No MAX9258AGCM/V+T
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC SERDE PROG UART/I2C 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Deserializer
Data Rate 840Mbps
Input Type LVDS
Output Type LVCMOS
Number of Inputs 1
Number of Outputs 18
Supply Voltage - Operating 1.71 V to 3.6 V
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 1071691-MAX9258AGCM/V+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9258AGCM/V+T CAD Model

Description

Maxim Integrated's MAX9258AGCM/V+T: High-Speed Digital Serializer

The MAX9258AGCM/V+T from Maxim Integrated is a sophisticated high-speed digital serializer designed to provide a reliable and efficient solution for automotive video applications. This component is part of Maxim's advanced Gigabit Multimedia Serial Link (GMSL) serializer and deserializer family, specifically engineered to transmit high-speed serialized data over a single twisted-pair or coaxial cable. The MAX9258AGCM/V+T is ideal for a variety of applications, including automotive infotainment systems, advanced driver assistance systems (ADAS), and rear-view and surround-view cameras.

This high-performance serializer is capable of handling video data alongside control data, which is multiplexed with the video stream. The MAX9258AGCM/V+T supports a wide range of video formats, including both NTSC and PAL, and is capable of transmitting high-definition video at resolutions up to 1280 x 720 (720p) or 1280 x 800 with a 24-bit color depth. The device's high-speed serial interface operates at up to 3.12Gbps, ensuring the rapid and efficient transfer of video and control data with minimal latency.

The MAX9258AGCM/V+T comes in a compact 48-pin LQFP package, making it suitable for space-constrained applications. It incorporates features such as spread spectrum capability for EMI reduction, which is particularly important in the noisy electrical environments found in automotive applications. The device also includes automatic adaptation to cable length and automatic cable equalization, which help maintain signal integrity over long cable runs.

For safety-critical applications, the MAX9258AGCM/V+T offers robust diagnostic features. These include a cyclic redundancy check (CRC) on the control channel, bit error rate (BER) monitoring on the video link, and a programmable watchdog timer for system integrity checks.

Designed with automotive applications in mind, the MAX9258AGCM/V+T operates over a wide temperature range of -40°C to +105°C, ensuring reliable performance under extreme conditions. With its combination of high-speed data transfer, robustness, and compact form factor, Maxim Integrated's MAX9258AGCM/V+T is an excellent choice for designers looking to implement advanced video systems in modern vehicles.

You May Also Be Interested in

National Semiconductor (TI)
LINE TRANSCEIVER, 1 FUNC, 1 DRIV
Lowest to $11.7660
Microchip Technology
IC INTERFACE SPECIALIZED 28PLCC / 1.6Gbps Serial to Parallel Input Output 28-PLCC (11.48x11.48)
Lowest to $10.9697
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $2.9104
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Lowest to $46.8526
Texas Instruments
INTERFACE / 4.16Gbps Serializer 5 Input 1 Output 32-VQFN (5x5)
Lowest to $43.5635
Intel
SERIALIZER/DESERIALIZER
Need more? Email Us
National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER / 1.485Gbps Serializer 5 Input 1 Output 48-WQFN (7x7)
Lowest to $33.3718
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
Texas Instruments
INTERFACE IC MISC / Serializer Input Output 64-VQFN (9x9)
Lowest to $23.9433

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.6764 $57.3528
5+ $23.5294 $117.6470
7+ $22.7941 $159.5587
10+ $22.0588 $220.5880
12+ $21.3235 $255.8820
16+ $19.1176 $305.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,340 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess