EN
  • EN
  • DE

MAX9257AGTL/V+

Part No MAX9257AGTL/V+
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC SERDE PROG UART/I2C 40TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Function Serializer
Data Rate 840Mbps
Input Type LVCMOS
Output Type LVDS
Number of Inputs 18
Supply Voltage (V) 1.71V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN-EP (5x5)
Family Part Number MAX9257
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 707312-MAX9257AGTL/V+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9257AGTL/V+ CAD Model

Description

Maxim Integrated MAX9257AGTL/V+ Gigabit Multimedia Serial Link (GMSL) Serializer

The Maxim Integrated MAX9257AGTL/V+ is a high-performance serializer designed as part of the Gigabit Multimedia Serial Link (GMSL) family of products. This advanced component is engineered to provide a reliable and high-speed serial link for automotive video applications, making it an ideal solution for in-vehicle infotainment systems, advanced driver assistance systems (ADAS), and camera sensor interfaces.

With its robust feature set, the MAX9257AGTL/V+ is capable of serializing 18-bit parallel data and delivering it over a single differential pair. This not only simplifies the design and reduces the cable complexity but also enhances signal integrity over long distances. The serializer operates at a high speed of up to 1.5 Gbps, ensuring the swift transmission of high-resolution video and control data without any perceptible lag.

One of the key advantages of the MAX9257AGTL/V+ is its support for bidirectional control channel communication. This allows for the configuration and control of remote devices, such as cameras and sensors, over the same serial link used for video data. This feature simplifies system design by eliminating the need for additional control wires and enables real-time system diagnostics and status reporting.

The device also boasts excellent electromagnetic compatibility (EMC) performance, thanks to its spread spectrum capability and built-in control for external filtering. This makes it particularly suitable for the demanding automotive environment, where it must operate reliably amidst a wide range of electrical noise sources.

For safety-critical applications, the MAX9257AGTL/V+ includes features such as CRC checksums for integrity checks, programmable scrambling and de-scrambling for reduced EMI, and built-in diagnostics. These features contribute to the overall reliability and performance of the system, ensuring compliance with stringent automotive safety standards.

In summary, the Maxim Integrated MAX9257AGTL/V+ is a sophisticated serializer that offers a compact, high-speed, and reliable solution for automotive video and data communication. Its advanced features and robust design make it a top choice for engineers looking to develop cutting-edge automotive applications.

You May Also Be Interested in

Analog Devices Inc.
IC
Lowest to $22.7760
Maxim Integrated
IC DESERIALIZER PROG 48TSSOP
Lowest to $8.5077
Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48TQFP
Lowest to $8.7314
Maxim Integrated
1.5GBPS PARALLEL GMSL SERIALIZER
Need more? Email Us
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $8.7314
Maxim Integrated
IC SERIALIZER 1.5GBPS 32TQFN
Need more? Email Us
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $52.3881
Maxim Integrated
IC DESERIALIZER PROG 48TSSOP
Need more? Email Us
Texas Instruments
IC SER/DESER 10-43MHZ 18B 40WQFN
Lowest to $7.0747

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess