EN
  • EN
  • DE

MAX9248GCM/V+

Part No MAX9248GCM/V+
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC DESERIALIZR LVDS 27BIT 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 22 Weeks
Features 756Mbps Deserializer 1 Input 27 Output 48-LQFP (7x7)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Package Tray
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name MAX9248
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882626-MAX9248GCM/V+
Ultra Librarian 3D Model Ultra Librarian MAX9248GCM/V+ CAD Model

Description

Maxim Integrated's MAX9248GCM/V+: A High-Performance Serializer for Automotive Applications

The MAX9248GCM/V+ from Maxim Integrated is a state-of-the-art serializer designed to meet the rigorous demands of automotive video applications. This compact and highly efficient component is an essential solution for designers looking to transmit high-speed video and control data over a single differential pair. With its robust feature set and compliance with automotive standards, the MAX9248GCM/V+ is the ideal choice for advanced driver-assistance systems (ADAS), infotainment, and other in-vehicle video transmission applications.

Key Features

  • High Data Rate: The MAX9248GCM/V+ offers a significant bandwidth of 3.12Gbps, making it suitable for high-resolution video data transmission.
  • Reduced EMI: It utilizes Maxim's proprietary gigabit multimedia serial link (GMSL) technology to minimize electromagnetic interference (EMI), ensuring reliable performance in the electrically noisy automotive environment.
  • DC-Balanced Data Transmission: The serializer incorporates DC-balanced data transmission, which allows for AC-coupling, providing additional noise immunity and simplifying PCB design.
  • Embedded Control Channel: An embedded bidirectional control channel operates simultaneously with video data, enabling seamless communication with the deserializer without additional wires.
  • Automatic Coax Cable Equalization: It features automatic cable equalization, which compensates for the signal degradation over long cable runs, ensuring signal integrity.

Advanced Safety and Diagnostics

The MAX9248GCM/V+ incorporates comprehensive diagnostic capabilities, including the ability to detect faults in the serial link. This feature is critical for safety applications where data integrity is paramount. Additionally, the serializer is designed to meet the AEC-Q100 Grade 2 qualification standard, ensuring reliable operation in the harsh automotive environment.

Flexible and Easy Integration

Integration is made easy with a flexible input interface that supports a wide range of video formats and a programmable spread spectrum to reduce EMI further. The MAX9248GCM/V+ comes in a compact 48-pin LQFP package, which is conducive for space-constrained applications.

Overall, the MAX9248GCM/V+ from Maxim Integrated is a powerful and reliable solution for automotive video transmission, offering high data rates, advanced safety features, and ease of integration. Its design and capabilities make it a top choice for engineers looking to enhance the performance and reliability of their automotive video systems.

You May Also Be Interested in

Texas Instruments
INTERFACE IC MISC / Serializer Input Output 64-VQFN (9x9)
Lowest to $23.9433
Maxim Integrated
IC DESERIALIZER GMSL 56TQFN
Lowest to $32.5000
Texas Instruments
COST DIFFERENTIATED ADAS 1M PIXE / 1.87Gbps Serializer/Deserializer 12 Input 2 Output 32-WQFN (5x5)
Lowest to $11.2088
National Semiconductor (TI)
LINE RECEIVER
Lowest to $15.3280
Texas Instruments
IC TRANSCEIVR 1-2.5GBPS 64HTQFP / 2.5Gbps Serializer/Deserializer 18/1 Input 1/18 Output 64-HTQFP (10x10)
Need more? Email Us
National Semiconductor (TI)
LINE RECEIVER, 6 FUNC, 6 RCVR, C
Lowest to $23.4700
Texas Instruments
IC PROG 27BIT SERDES TX 80-BGA / 405Mbps Serializer 27 Input 1 Output 80-BGA MICROSTAR JUNIOR (5x5)
Lowest to $33.5755
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Lowest to $46.8526
National Semiconductor (TI)
DS92LV3222 20-50 MHZ 32-BIT CHAN / 1.6Gbps Deserializer 2 Input 32 Output 64-TQFP (10x10)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5387 $75.0774
4+ $30.8004 $123.2016
6+ $29.8383 $179.0298
8+ $28.8750 $231.0000
11+ $27.9129 $307.0419
14+ $25.0254 $350.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,542 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess