EN
  • EN
  • DE

MAX9244EUM+D

Part No MAX9244EUM+D
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC DESERIALIZER 21BIT 48-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Deserializer
Data Rate 306Mbps
Input Type LVDS
Output Type LVCMOS, LVTTL
Number of Inputs 3
Number of Outputs 21
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 074172-MAX9244EUM+D
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9244EUM+D CAD Model

Description

Maxim Integrated MAX9244EUM+D Product Overview

The MAX9244EUM+D is a high-performance, low-power serial link serializer from Maxim Integrated, designed to simplify the design of automotive infotainment systems by reducing the number of wires needed for high-speed data communication. This component is part of Maxim's extensive range of interface ICs, which are known for their reliability and efficiency in data transmission.

Key Features

  • High Data Rate: The MAX9244EUM+D supports a 10 to 40MHz pixel clock input, which translates to a high-speed serial data stream up to 1.6Gbps, making it suitable for transmitting high-resolution video and control data with minimal latency.
  • Reduced EMI: The device uses differential signaling to reduce electromagnetic interference (EMI), a critical feature for automotive applications where signal integrity is paramount.
  • Low Power Consumption: It is designed for low power operation, which helps to reduce the thermal footprint and overall power consumption of the system it is integrated into.
  • Robust Error Detection: The serializer incorporates robust error detection features, including a cyclic redundancy check (CRC) on the control channel, to ensure data integrity during transmission.
  • Programmable Spread Spectrum: To further minimize EMI, the MAX9244EUM+D offers programmable spread spectrum modulation on the serial output.
  • Hot Plug Detection: The device supports hot plug detection, allowing for dynamic connectivity in complex systems without the need for system restarts or reconfiguration.

Applications

The MAX9244EUM+D is primarily aimed at automotive applications, particularly for infotainment and driver assistance systems where high-speed data transfer is required. It can also be used in industrial and consumer applications that demand robust serial data transmission with high EMI tolerance.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX9244EUM+D is no exception. It is designed to meet the stringent requirements of the automotive industry, including extended temperature ranges and long-term reliability. The device is available in a compact 48-pin LQFP package, making it suitable for space-constrained applications.

Overall, the MAX9244EUM+D is an excellent choice for designers looking to implement a high-speed, reliable, and low-power serial communication interface in their automotive or high-performance data transmission applications.

You May Also Be Interested in

Maxim Integrated
IC DESERIALIZER GMSL 56TQFN / 3.12Gbps Deserializer 1 Input 32 Output 56-TQFN (8x8)
Lowest to $23.2836
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Lowest to $46.8526
Texas Instruments
POWER MANAGEMENT / 3.675Gbps Serializer 4 Input 2 Output 64-VQFN (9x9)
Lowest to $24.7302
Analog Devices Inc.
IC
Lowest to $21.1376
Texas Instruments
INTERFACE IC MISC / Serializer Input Output 64-VQFN (9x9)
Lowest to $23.9433
Texas Instruments
COST DIFFERENTIATED ADAS 1M PIXE / 1.87Gbps Serializer/Deserializer 12 Input 2 Output 32-WQFN (5x5)
Lowest to $11.2088
THine Electronics, Inc.
6BIT V-BY-ONE_LVCMOS 48TQFP / Deserializer 1 Input 18 Output 48-TQFP (7x7)
Need more? Email Us
Microchip Technology
IC INTERFACE SPECIALIZED 28PLCC / 1.6Gbps Serial to Parallel Input Output 28-PLCC (11.48x11.48)
Lowest to $10.9697
Maxim Integrated
IC GMSL SERIALIZER QFN / Input Output
Lowest to $8.2537

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess