EN
  • EN
  • DE

MAX9240AGTM/V+T

Part No MAX9240AGTM/V+T
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC DESERIALIZER 28BIT GMSL QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Reel - TR
Function Deserializer
Data Rate 1.5Gbps
Input Type CML
Output Type CMOS, LVCMOS
Number of Inputs 1
Number of Outputs 28
Operating Supply Voltage 1.8V, 3.3V
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting SMD
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-TQFN-EP (7x7)
Win Source Part Number 707295-MAX9240AGTM/V+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9240A
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX9240AGTM/V+T CAD Model

Description

Maxim Integrated's MAX9240AGTM/V+T: A Comprehensive Overview

The MAX9240AGTM/V+T from Maxim Integrated is a state-of-the-art gigabit multimedia serial link (GMSL) serializer which is specifically designed to meet the high-speed data transfer requirements of automotive video applications. This compact and efficient component is part of Maxim's advanced line of data converters, offering unparalleled performance in transmitting high-resolution video data over a single cable.

Key Features

  • High-Speed Data Transmission: The MAX9240AGTM/V+T allows for the serialization of video data at gigabit speeds, ensuring rapid and reliable data transfer, which is essential for modern automotive video applications.
  • Reduced Connectivity Complexity: Through the use of Maxim's GMSL technology, this device simplifies the connectivity between cameras and processing units, reducing the number of wires needed for high-definition video transmission.
  • Advanced Error Detection: The component features sophisticated error detection capabilities, including cyclic redundancy check (CRC), which enhances data integrity and ensures the accurate delivery of video content.
  • EMI Mitigation: The serializer incorporates spread spectrum and reduced swing techniques to minimize electromagnetic interference (EMI), a critical feature for maintaining signal integrity in the electrically noisy environment of an automobile.

Applications

The MAX9240AGTM/V+T is ideal for a wide range of automotive applications where high-speed video data transmission is required. This includes:

  • Automotive infotainment systems
  • Advanced driver-assistance systems (ADAS)
  • Rear-view and surround-view camera systems
  • Automotive navigation and display systems

Technical Specifications

With its compact 48-pin LQFP package, the MAX9240AGTM/V+T offers a robust set of technical specifications, including support for a 25MHz to 112MHz pixel clock, which translates to a wide range of video resolutions. The device operates over the -40°C to +105°C temperature range, making it suitable for the harsh environments encountered in automotive applications.

For developers and system integrators looking to enhance their automotive video systems, the MAX9240AGTM/V+T from Maxim Integrated provides a reliable and high-performing solution that streamlines video data transmission while ensuring the highest standards of video quality and system reliability.

You May Also Be Interested in

National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER / 1.485Gbps Serializer 5 Input 1 Output 48-WQFN (7x7)
Lowest to $33.3718
Maxim Integrated
IC DESERIALIZER GMSL 56TQFN
Lowest to $32.5000
Texas Instruments
COST DIFFERENTIATED ADAS 1M PIXE / 1.87Gbps Serializer/Deserializer 12 Input 2 Output 32-WQFN (5x5)
Lowest to $11.2088
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $2.9104
National Semiconductor (TI)
LINE TRANSCEIVER, 1 FUNC, 1 DRIV
Lowest to $11.7660
Texas Instruments
POWER MANAGEMENT / 3.675Gbps Serializer 4 Input 2 Output 64-VQFN (9x9)
Lowest to $24.7302
Texas Instruments
IC DESERIALZR RANDOM LOCK 28SSOP
Lowest to $160.5050
National Semiconductor (TI)
LINE RECEIVER
Lowest to $15.3280
THine Electronics, Inc.
IC DESERIALIZER LVDS 144LQFP / 945Mbps Deserializer 10 Input 70 Output 144-LQFP-EP (20x20)
Lowest to $5.1497

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9611 $63.8444
8+ $13.0963 $104.7704
12+ $12.6871 $152.2452
17+ $12.2778 $208.7226
22+ $11.8686 $261.1092
29+ $10.6408 $308.5832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess