EN
  • EN
  • DE

MAX9201EUE+

Part No MAX9201EUE+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Comparator Quad ±5.25V/5.25V/10.5V 16-Pin TSSOP Tube / IC COMPARATOR LP 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Number of Elements 4
Output Type TTL
Dual Supply Voltage (±) 4.75 V ~ 10.5 V, ±2.375 V ~ 5.75 V
Voltage - Input Offset (Maximum) 4mV @ ±5V
Current - Input Bias (Maximum) 5μA @ ±5V
Maximum Quiescent Current 7mA, 5mA, 3mA
CMRR, PSRR (Typ) 86.02dB CMRR, 86.02dB PSRR
Operating Temperature Range -40°C ~ 85°C
Package 16-TSSOP (0.173", 4.40mm Width)
Mounting SMD
Manufacturer Package 16-TSSOP
Win Source Part Number 787175-MAX9201EUE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9201
Introduction Date January 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX9201EUE+ CAD Model

Description

Maxim Integrated MAX9201EUE+ High-Speed, Low-Power, Quad LVDS Line Receiver

The MAX9201EUE+ from Maxim Integrated is a cutting-edge, high-speed, low-power quad low-voltage differential signaling (LVDS) line receiver designed for applications requiring high data rates and minimal power consumption. This compact and efficient device is an ideal solution for interfacing with high-speed serial data streams in communication systems, computer peripherals, and video signal processing applications.

With its differential input structure, the MAX9201EUE+ is capable of receiving four LVDS data streams at speeds up to 400 Mbps per channel. This makes it perfectly suited for high-speed data acquisition, digital copiers, and other advanced industrial or commercial applications where multiple data channels need to be processed simultaneously.

The device features a wide common-mode input range, which allows for excellent noise immunity and robust operation in electrically noisy environments. The MAX9201EUE+ operates from a single 3.3V supply, contributing to its low-power profile. Additionally, its power consumption is further reduced by the inclusion of a power-down mode, which minimizes the current draw when the device is not in active use.

Designed for ease of use, the MAX9201EUE+ comes in a 16-pin TSSOP package, which provides a space-saving footprint while still offering the thermal performance required for high-speed operation. The device also includes integrated fail-safe circuitry that ensures a logic-high output when inputs are undriven, enhancing the reliability of the system it is integrated into.

The receiver's outputs are LVDS-compatible and integrate a flow-through pinout that simplifies PCB layout by easing the routing of high-speed signals. The MAX9201EUE+ is fully specified over the -40°C to +85°C extended temperature range, ensuring reliable performance in a variety of demanding environments.

Overall, the Maxim Integrated MAX9201EUE+ is a versatile and reliable choice for designers looking to incorporate high-speed LVDS data reception with minimal power draw into their digital communication or processing systems.

You May Also Be Interested in

Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4705 $57.3525
11+ $9.4117 $103.5287
17+ $9.1176 $154.9992
23+ $8.8235 $202.9405
30+ $8.5294 $255.8820
40+ $7.6470 $305.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 620 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess