EN
  • EN
  • DE

MAX917ESA

Part No MAX917ESA
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description SOT23, 1.8V, Nanopower, Beyond-the-Rails Comparators With/Without Reference | IC COMPARATOR BTR 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type with Voltage Reference
Number of Elements 1
Output Type CMOS, Push-Pull, Rail-to-Rail, TTL
Supply Voltage , Single/Dual (±) 1.8V ~ 5.5V
Voltage - Input Offset (Maximum) 5mV at 5V
Current - Input Bias (Maximum) 0.001μA at 5V
Current - Output 50mA
Current - Quiescent (Maximum) 1.6μA
CMRR, PSRR 80dB PSRR
Propagation Delay (Maximum) 95μs
Hysteresis 4mV
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Family Part Number MAX917
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1215334-MAX917ESA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX917ESA CAD Model

Description

The MAX917ESA, from Maxim Integrated, is a high-performance, low-power comparator designed for a wide range of applications requiring precision and low power consumption. This device is part of a family that includes single (MAX917), dual (MAX918), and quad (MAX919) comparators, making it suitable for various design needs.

Key Features

  • Single-Supply Operation: The MAX917ESA operates from a single +2.5V to +11V supply or from dual supplies of ±1.25V to ±5.5V, ensuring flexibility in different circuit configurations.
  • Low Power Consumption: With a quiescent current of just 4µA, this comparator is ideal for battery-powered and portable devices where power efficiency is crucial.
  • Ultra-Small Package: Available in an 8-pin SO package, the MAX917ESA is designed for space-constrained applications.
  • Fast Response Time: The device boasts a propagation delay of typically 7µs, ensuring rapid response for critical signal processing tasks.
  • Internal Hysteresis: Built-in hysteresis improves noise immunity and prevents oscillation on the output.

Applications

The MAX917ESA is versatile and can be used in a variety of applications, including:

  • Battery Monitoring
  • Threshold Detectors/Discriminators
  • Zero-Crossing Detectors
  • Window Comparators
  • Portable Equipment
  • Sampling Circuits

Performance Specifications

The MAX917ESA excels with its tight offset voltage of 1mV (max) and a response time that ensures quick switching. Its low input bias current of 1pA (typ) makes it suitable for high-impedance sensing applications, while its capability to drive 1mA of load current allows for direct interfacing with TTL and CMOS logic.

Conclusion

With its compact size, low power requirements, and high precision, the MAX917ESA from Maxim Integrated is a top choice for engineers looking to optimize their designs for both performance and power efficiency. Whether used in consumer electronics, industrial monitoring systems, or portable devices, the MAX917ESA provides reliable and consistent performance in a variety of applications.

You May Also Be Interested in

Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1595 $64.7850
70+ $1.7720 $124.0400
105+ $1.7166 $180.2430
140+ $1.6613 $232.5820
180+ $1.6058 $289.0440
245+ $1.4397 $352.7265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess