EN
  • EN
  • DE

MAX9172CSA

Part No MAX9172CSA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707264-MAX9172CSA
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9172CSA CAD Model

Description

The MAX9172CSA from Maxim Integrated is a high-speed, low-voltage differential signaling (LVDS) receiver designed for applications requiring high data rates and minimal electromagnetic interference. This integrated circuit is part of Maxim's extensive line of interface products, known for their reliability and performance in demanding environments.

Key Features

  • High-Speed Performance: The MAX9172CSA is capable of handling data rates up to 400Mbps, making it suitable for high-speed data communication in a variety of applications.
  • Low-Voltage Operation: Operating from a single 3.3V supply, this device is optimized for low-power applications, contributing to overall system power efficiency.
  • Small Footprint: Housed in an 8-pin SOIC package, this compact LVDS receiver saves valuable board space in dense electronic systems.
  • Improved Signal Integrity: It features a flow-through pinout that simplifies PCB layout and helps to maintain signal integrity by reducing parasitic inductance and capacitance.
  • Integrated Fail-Safe Circuitry: The MAX9172CSA includes fail-safe circuitry that ensures a logic-high output when the inputs are undriven and open, shorted, or terminated but idle.

Applications

The versatility of the MAX9172CSA allows it to be used in a wide range of applications, including:

  • High-speed digital copiers
  • Networking equipment and telecom infrastructure
  • Backplane interconnects
  • Cable extenders
  • Computer video interfaces

Quality and Reliability

Maxim Integrated is committed to delivering high-quality products. The MAX9172CSA undergoes rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability. With Maxim's reputation for excellence, users can expect a reliable, high-performance solution for their LVDS communication needs.

Ordering Information

The MAX9172CSA is available for order, and you can request samples or contact Maxim Integrated's sales team for bulk orders. Ensure seamless data transmission in your next project with the MAX9172CSA LVDS receiver.

You May Also Be Interested in

Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess