EN
  • EN
  • DE

MAX9144ESD T

Part No MAX9144ESD T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707258-MAX9144ESD T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9144ESD T CAD Model

Description

Product Overview: MAX9144ESD T by Maxim Integrated

The MAX9144ESD T is a high-speed, low-power, single-supply comparator from Maxim Integrated, designed to provide precise voltage comparison and signal processing in a variety of electronic applications. This device is part of a family of comparators that are well-suited for systems requiring high-speed, low-voltage operation.

Key Features

  • High-Speed Operation: The MAX9144ESD T boasts a fast propagation delay of just 40ns, making it ideal for high-frequency or time-critical signal processing tasks.
  • Low Power Consumption: With a low supply current of only 800µA, this comparator is optimized for power-sensitive applications, helping to extend battery life and reduce thermal footprint.
  • Single +3V to +5V Supply: The device operates from a single +3V to +5V supply, simplifying power supply design and ensuring compatibility with a range of low-voltage systems.
  • Rail-to-Rail Outputs: The rail-to-rail output stage of the MAX9144ESD T allows for a wider output signal swing, which is beneficial when interfacing with other digital logic levels.
  • No Phase Reversal: This comparator is designed to prevent phase reversal on the outputs, a critical feature for reliable operation in closed-loop systems and control applications.
  • Overdrive Protection: The input stage of the MAX9144ESD T is protected against overdrive, ensuring the device's longevity and stability under extreme conditions.

Applications

The MAX9144ESD T is versatile and can be used in various applications, including:

  • Zero-Crossing Detectors
  • High-Speed Sampling Circuits
  • Window Comparators
  • Battery-Powered Systems
  • Data Acquisition Systems
  • Communication Systems

Package and Quality

The MAX9144ESD T comes in a small 14-pin SOIC package, making it suitable for space-constrained applications. Maxim Integrated is committed to delivering high-quality and reliable components, and this product is no exception, meeting stringent industry standards for performance and durability.

You May Also Be Interested in

U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9111 $58.9332
29+ $4.0296 $116.8584
45+ $3.9037 $175.6665
62+ $3.7777 $234.2174
80+ $3.6518 $292.1440
106+ $3.2740 $347.0440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess