EN
  • EN
  • DE

MAX9123ESE+T

Part No MAX9123ESE+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707244-MAX9123ESE+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9123ESE+T CAD Model

Description

Product Overview: MAX9123ESE+T

The MAX9123ESE+T from Maxim Integrated is a high-speed, low-power, quad differential line driver designed for digital data transmission over balanced lines. It complies with TIA/EIA standards for differential signaling, making it an ideal component for applications requiring high data rates, minimal power consumption, and reliable performance in harsh environments.

Key Features

  • High-Speed Operation: This device supports fast data rates, ensuring efficient communication in critical applications.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX9123ESE+T consumes minimal power, which helps to extend the life of battery-powered devices.
  • Differential Signaling: Differential outputs provide improved noise immunity, which is crucial for maintaining signal integrity in electrically noisy environments.
  • Wide Operating Temperature Range: The device functions reliably across a broad temperature range, making it suitable for industrial applications.
  • Flow-Through Pinout: The flow-through design simplifies PCB layout by assisting in the reduction of crosstalk.
  • Integrated Termination Resistors: On-chip termination resistors save space and reduce component count, simplifying design and enhancing overall system reliability.

Applications

The MAX9123ESE+T is versatile and can be used in a variety of applications, including:

  • Base stations
  • Backplane interconnects
  • Networking switches and routers
  • Industrial control and automation systems
  • High-speed data acquisition systems

Product Specifications

The MAX9123ESE+T is available in a 16-pin narrow SO package and is specified for the extended -40°C to +85°C temperature range. It operates from a single 3.3V supply voltage, making it compatible with a wide range of digital systems. The integrated line driver is designed to drive differential signals over twisted-pair or parallel-point-to-point data buses.

With Maxim Integrated's commitment to high-quality and reliable products, the MAX9123ESE+T is an excellent choice for designers who require a robust and efficient solution for high-speed data transmission.

You May Also Be Interested in

Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess