EN
  • EN
  • DE

MAX9113ESA+T

Part No MAX9113ESA+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC LINE RCVR LVDS DUAL 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/2
Data Rate 500Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1071603-MAX9113ESA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9113ESA+T CAD Model

Description

Maxim Integrated MAX9113ESA+T High-Speed, Low-Power, Single-Supply LVDS Transmitters

The MAX9113ESA+T from Maxim Integrated is a cutting-edge, high-speed, low-power, single-supply LVDS (Low Voltage Differential Signaling) transmitter designed for efficient communication in a wide range of applications. This device is particularly well-suited for high-speed data transmission while maintaining signal integrity over long distances and through noisy environments.

Key Features

  • High-Speed Data Transmission: The MAX9113ESA+T supports data rates up to 400Mbps, making it suitable for high-speed data transfer applications such as gigabit Ethernet, video, and serial backplanes.
  • Low Power Consumption: With a typical operating current of just 5mA and a power-down feature that reduces current consumption to 10µA, this device is an excellent choice for power-sensitive applications.
  • Single 3.3V Supply: The device operates from a single 3.3V supply, simplifying power supply design and reducing the complexity of the overall system.
  • Robust ESD Protection: The MAX9113ESA+T is equipped with robust ESD protection, ensuring reliability and longevity even in harsh electrical environments.
  • Small Footprint: Offered in a compact 8-pin SOIC package, this LVDS transmitter is ideal for space-constrained applications where board real estate is at a premium.
  • Wide Temperature Range: The device is designed to operate over an extended temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications.

Applications

The MAX9113ESA+T is versatile and can be used in various applications that require reliable high-speed data transmission. Some common use cases include:

  • Point-to-Point Baseband Data Transmission
  • Cable Extenders
  • Telecommunications and Networking Equipment
  • High-Resolution Video Displays and Cameras
  • Industrial Control and Automation Systems

Conclusion

The Maxim Integrated MAX9113ESA+T LVDS transmitter stands out with its blend of high-speed performance, low-power operation, and robust protection features. Its ease of integration, along with its capability to handle demanding environments, makes it a top choice for designers looking to enhance their data communication systems. Whether for industrial, automotive, or consumer electronics, the MAX9113ESA+T delivers reliable and efficient data transfer in a compact package.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1649 $64.1543
16+ $7.5202 $120.3232
24+ $7.2846 $174.8304
33+ $7.0501 $232.6533
43+ $6.8145 $293.0235
57+ $6.1100 $348.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,580 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess