EN
  • EN
  • DE

TPS2H160AQPWPRQ1

Part No TPS2H160AQPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWTCH N-CHAN 1:1 16HTSSOP / Dual Channels Smart High-Side Power Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 3.4V ~ 40V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Maximum) 2.5A
Rds On (Typ) 155mOhm
Features Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-PowerTSSOP
Supplier Device Package 16-HTSSOP
Mounting Style Surface Mount
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810872-TPS2H160AQPWPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS2H160AQPWPRQ1 CAD Model

Description

The TPS2H160AQPWPRQ1 is a state-of-the-art automotive smart high-side switch introduced by Texas Instruments, designed to handle power distribution and circuit protection in vehicular applications. This advanced switch is tailored to meet the stringent requirements of the automotive industry, offering both robustness and high performance.

Key Features

  • High-Side Switch Configuration: The TPS2H160AQPWPRQ1 operates as a high-side switch, which allows for the safe and efficient control of power to various loads in automotive systems.
  • Wide Operating Voltage Range: It supports a broad input voltage range, accommodating the fluctuations commonly found in automotive power systems.
  • Integrated Protection Features: This device includes overcurrent, overvoltage, and overtemperature protection, ensuring the longevity and reliability of both the switch and the connected components.
  • Diagnostic Capabilities: Built-in diagnostic functions enable the detection of faults and system monitoring, which are critical for maintaining the safety and functionality of automotive electronics.

Applications

The TPS2H160AQPWPRQ1 is ideally suited for a variety of automotive applications, including but not limited to:

  • Power distribution modules
  • Body control modules
  • Intelligent lighting systems
  • Advanced driver-assistance systems (ADAS)

Quality and Reliability

As with all Texas Instruments products, the TPS2H160AQPWPRQ1 is manufactured to the highest quality standards. It is AEC-Q100 qualified, ensuring that it meets the reliability requirements for automotive-grade components. Additionally, the device is provided in a compact PowerPAD MSOP package, which aids in thermal dissipation and saves space on the PCB.

Conclusion

With its robust design, comprehensive protection features, and diagnostic capabilities, the TPS2H160AQPWPRQ1 from Texas Instruments stands out as an essential component for modern automotive systems. Its ability to manage power efficiently and safely makes it an excellent choice for manufacturers looking to enhance the performance and reliability of their automotive electronics.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.7343
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Infineon Technologies
PROGRAMMABLE CURRENT SENSING HIGH SIDE SWITCH | IC SWITCH HI-SIDE 1CH TO-220-5
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR SWITCH N-CHAN 1:1 18SOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2380 $55.7100
100+ $1.0158 $101.5800
155+ $0.9841 $152.5355
215+ $0.9523 $204.7445
275+ $0.9206 $253.1650
365+ $0.8253 $301.2345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess