The MAX9111EKA+T is a high-speed, single-channel, low-power transmitter from Maxim Integrated, designed for point-to-point communication applications. This compact and efficient device is a perfect solution for systems that require high-speed data transfer with minimal power consumption and space usage.
Key Features
- High-Speed Operation: The MAX9111EKA+T operates at a maximum speed of 650Mbps, making it suitable for high-speed signal transmission.
- Low Power Consumption: It is designed for power-sensitive applications, consuming as low as 10mA of supply current at 3.3V.
- Single +3.3V Supply: The device operates from a single +3.3V supply, simplifying power supply design.
- Small Package: Available in a compact 5-pin SOT23 package, it is ideal for space-constrained applications.
- Flow-Through Pinout: The flow-through pinout design minimizes signal crosstalk and simplifies PCB layout.
- Hot-Swap Capability: The MAX9111EKA+T features hot-swap capability to insert or remove cards without powering down the system.
- Integrated Termination: It includes integrated termination resistors, which reduce component count and further minimize board space.
Applications
The versatile nature of the MAX9111EKA+T makes it suitable for a variety of applications, including but not limited to:
- High-speed data transfer systems
- Cable and backplane interfaces
- Networking and telecommunications
- Point-to-point baseband data transmission
- Industrial control links
Reliability and Quality
Maxim Integrated ensures that the MAX9111EKA+T meets the highest quality and reliability standards. The device is rigorously tested to perform under various conditions, making it a reliable choice for critical applications where consistent performance is key.
Ordering Information
The MAX9111EKA+T is available in tape and reel packaging, making it suitable for automated assembly processes. For ordering, refer to the complete part number including the '+T' suffix to specify the tape and reel option.