EN
  • EN
  • DE

TLVH431ACLP

Part No TLVH431ACLP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LOW-VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATORS | IC VREF SHUNT ADJ TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Reference Type Shunt
Output Type Adjustable
Min/Fixed Output Voltage 1.24V
Maximum Output Voltage 18V
Output Current 70mA
Tolerance ±1%
Current - Cathode 100μA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Family Part Number TLVH431A
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1270614-TLVH431ACLP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLVH431ACLP CAD Model

Description

The TLVH431ACLP is a low-voltage three-terminal adjustable shunt regulator with specified thermal stability from Texas Instruments. Designed to be an affordable and flexible solution for 2.5V to 18V systems, this precision regulator is commonly used in power supplies, battery management, and voltage monitoring applications.

Key Features:

  • Adjustable Output Voltage: This device offers an output voltage range that can be set from 1.24V to 18V with two external resistors.
  • Low Dynamic Output Impedance: The TLVH431ACLP has a typical output impedance of 0.2Ω, ensuring stable voltage regulation even with changing loads.
  • Low Reference Voltage Tolerance: At room temperature, the reference voltage tolerance is typically ±0.5%, making it highly accurate for precision applications.
  • Wide Operating Temperature Range: With an operational range from -40°C to 85°C, it is suitable for a variety of environments and applications.
  • High Stability: The device features thermal stability over the entire temperature range, ensuring consistent performance.

Applications:

  • Power Supply Control
  • Battery Chargers
  • Voltage Monitoring
  • Adjustable Voltage References
  • Consumer Electronics

Package and Quality:

The TLVH431ACLP comes in a TO-92 package, which is a through-hole mounting design that is easy to handle and integrate into various circuit designs. Additionally, Texas Instruments is known for their commitment to quality and reliability, ensuring that the TLVH431ACLP meets rigorous industry standards for performance and durability.

Conclusion:

Overall, the TLVH431ACLP from Texas Instruments is a versatile and reliable shunt regulator that offers precise voltage control for a wide array of electronic applications. Its low output impedance, high accuracy, and thermal stability make it an excellent choice for designers looking for a cost-effective yet robust voltage regulation solution.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess