EN
  • EN
  • DE
  • IT

MAX909ESA+T

Part No MAX909ESA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707232-MAX909ESA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX909ESA+T CAD Model

Description

The MAX909ESA+T is a precision, high-speed comparator crafted by Maxim Integrated, renowned for its low power consumption and fast response times. This comparator is an ideal choice for a wide range of applications, including zero-crossing detectors, window comparators, and high-speed sampling circuits.

Key Features

  • High-Speed Operation: With its fast propagation delay, the MAX909ESA+T ensures rapid response times, making it suitable for high-frequency or time-critical applications.
  • Low Power Consumption: This device is designed for energy efficiency, which is crucial for battery-powered and portable devices, where power conservation is key.
  • Single or Dual Power Supply: The MAX909ESA+T operates from a single +5V supply or dual supplies of ±5V, providing flexibility in various circuit designs.
  • Improved Output Stage: The push-pull TTL/CMOS-compatible output stage eliminates the need for an external pull-up resistor, simplifying design and reducing component count.
  • Temperature Range: The device functions over an extended industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The MAX909ESA+T's versatility allows it to be used in a multitude of applications, such as:

  • High-speed analog-to-digital converters
  • Signal wave-shaping circuits
  • Relay and solenoid control systems
  • System monitoring and safety critical circuits
  • Communication systems

Product Specifications

With its small 8-pin SOIC package, the MAX909ESA+T is optimized for space-constrained applications. The device's technical specifications include:

  • Propagation Delay Time: Typically 40ns
  • Supply Voltage Range: 4.5V to 5.5V for single supply; ±4.5V to ±5.5V for dual supply
  • Low Supply Current: Typically 4.2mA
  • Operating Temperature Range: -40°C to +85°C

In conclusion, the MAX909ESA+T from Maxim Integrated is an exceptional choice for designers looking for a high-speed, low-power comparator that offers reliability and flexibility for a wide array of electronic applications.

You May Also Be Interested in

Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $2.0973
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess