EN
  • EN
  • DE

MAX16903SAUE33/V+

Part No MAX16903SAUE33/V+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 1A SYNC 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 3.5V
Voltage Input MAX 28V
Output Voltage 3.3V
Output Current 1A
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 701875-MAX16903SAUE33/V+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX16903
Introduction Date October 01, 2009
ECCN EAR99
Country of Origin Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX16903SAUE33/V+ CAD Model

Description

Maxim Integrated's MAX16903SAUE33/V+ Automotive Step-Down Converter

The MAX16903SAUE33/V+ from Maxim Integrated is a high-performance, automotive-grade step-down converter designed to deliver a fixed output voltage of 3.3V with outstanding efficiency and precision. This compact and robust device is specifically engineered to meet the stringent requirements of automotive applications, providing a reliable power solution for various in-vehicle systems.

Key Features

  • High Efficiency: The device operates with a high efficiency that minimizes power loss, making it suitable for energy-sensitive applications.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 28V, the MAX16903SAUE33/V+ can handle a broad spectrum of power supplies, ensuring flexibility and compatibility with different automotive battery configurations.
  • Low Quiescent Current: The converter's low quiescent current extends battery life, which is critical for applications where power consumption is a concern.
  • Thermal Protection: Integrated thermal protection safeguards the device from overheating, enhancing its reliability and longevity in harsh automotive environments.
  • Fixed 3.3V Output: The device provides a stable and precise 3.3V output, which is essential for powering sensitive electronic components that require consistent voltage levels.
  • Compact Package: The MAX16903SAUE33/V+ comes in a small, 16-pin TSSOP-EP package, making it ideal for space-constrained applications.

Applications

  • Automotive Infotainment Systems
  • Navigation and GPS Devices
  • Automotive Cameras and Sensors
  • Power Management for Automotive Networks

Maxim Integrated's MAX16903SAUE33/V+ is a testament to the company's commitment to providing power management solutions that combine performance, efficiency, and reliability. This step-down converter is an excellent choice for automotive engineers and designers who require a dependable power source for their sophisticated in-vehicle electronics. Its robust design, coupled with its ability to withstand the rigors of the automotive environment, makes the MAX16903SAUE33/V+ an indispensable component in modern automotive systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1693 $65.3544
18+ $6.7036 $120.6648
27+ $6.4946 $175.3542
37+ $6.2844 $232.5228
48+ $6.0753 $291.6144
64+ $5.4470 $348.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess