EN
  • EN
  • DE

MAX907CSA/ESA

Part No MAX907CSA/ESA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707230-MAX907CSA/ESA
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX907CSA/ESA CAD Model

Description

Maxim Integrated MAX907CSA/ESA Dual Voltage Comparators

Maxim Integrated's MAX907CSA/ESA series are precision dual voltage comparators designed to offer a combination of low power consumption and high-speed operation. These devices are optimized for single or dual supply operation, making them highly versatile for a wide range of applications in the electronics industry.

Key Features

  • High-Speed Operation: The MAX907CSA/ESA comparators provide fast response times, which are crucial in applications where timing is critical.
  • Low Power Consumption: These devices are designed for energy efficiency, which helps to extend the battery life in portable applications and reduces power costs in wired systems.
  • Single or Dual Supply: They can operate from a single +5V supply or dual supplies up to ±5.5V, allowing for flexible integration into various circuit designs.
  • Wide Input Voltage Range: The input voltage range extends from the negative supply rail to within 1.5V of the positive supply, providing a broad operational scope.
  • Internal Hysteresis: Built-in hysteresis improves noise margin and promotes stable output transitions, reducing the risk of false triggering.
  • Low Input Bias Current: A low input bias current minimizes errors in high impedance circuit designs.
  • Output Compatibility: The outputs are compatible with TTL, CMOS, and other logic levels, ensuring easy interfacing with digital systems.

Applications

The MAX907CSA/ESA comparators are ideal for a range of applications including:

  • Zero-crossing detectors
  • Window comparators
  • Battery-operated equipment
  • Threshold detectors
  • Timing circuits
  • High-speed sampling circuits

These comparators come in an 8-pin SOIC package, which provides a compact footprint suitable for space-constrained applications. The MAX907CSA model is designed for commercial temperature ranges, while the MAX907ESA is specified for extended industrial temperature ranges, ensuring reliable performance in diverse operating environments.

With their robust feature set and Maxim Integrated's reputation for quality, the MAX907CSA/ESA comparators are an excellent choice for designers looking to enhance the accuracy and efficiency of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess