EN
  • EN
  • DE

MAX9042BEUA+

Part No MAX9042BEUA+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Comparator Dual R-R I/O 5.5V 8-Pin uMAX / IC COMPARATOR DUAL 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type with Voltage Reference
Number of Elements 2
Output Type CMOS, Push-Pull, Rail-to-Rail, TTL
Dual Supply Voltage (±) 2.5 V ~ 5.5 V
Voltage - Input Offset (Maximum) 1mV @ 5V
Current - Input Bias (Maximum) 1pA @ 5V
Current - Output (Typ) 8mA
Maximum Quiescent Current 130μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 450ns
Hysteresis ±3mV
Operating Temperature Range -40°C ~ 85°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting SMD
Manufacturer Package 8-uMAX
Win Source Part Number 787152-MAX9042BEUA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9042
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MAX9042BEUA+ CAD Model

Description

The MAX9042BEUA+ is a high-performance, low-power precision comparator manufactured by Maxim Integrated. This device is designed to provide fast response times and stable operation for a wide range of applications including system monitoring, window comparators, and level detection circuits.

Key Features

  • Supply Voltage Range: The comparator operates across a wide supply voltage range of 2.5V to 5.5V, making it suitable for both 3V and 5V systems.
  • Low Power Consumption: With a quiescent current of just 10µA (typical), the MAX9042BEUA+ is an excellent choice for battery-powered and portable applications where power efficiency is crucial.
  • High Precision: The device boasts a low offset voltage of 500µV (max), ensuring precise operation and reliable performance.
  • Fast Response Time: The comparator features a propagation delay of typically 4µs, allowing for quick response to input signal changes.
  • Internal Hysteresis: Built-in hysteresis improves noise immunity and prevents output oscillation, contributing to the stability of the system.
  • Single or Dual Supply Operation: It can be configured for either single or dual supply operation, providing design flexibility.

Applications

The MAX9042BEUA+ is ideal for various applications, including:

  • Battery Monitoring
  • Threshold Detection
  • Window Comparators
  • Zero-Crossing Detectors
  • Industrial Control Systems
  • Portable Equipment

Package and Reliability

The MAX9042BEUA+ is offered in a compact 8-pin µMAX package, which is optimized for space-constrained applications. The device operates over the industrial temperature range of -40°C to +85°C, ensuring reliable performance across diverse environments.

Conclusion

With its combination of precision, low power consumption, and fast response time, the MAX9042BEUA+ from Maxim Integrated is an excellent choice for designers who require a reliable and efficient comparator for their electronic systems. Its versatility in power supply options and packaging makes it a highly adaptable solution for a broad range of applications.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess