The MAX9030AXT-TG096 is a high-precision, low-power comparator designed by Maxim Integrated, engineered to deliver reliable performance for a wide range of applications. This component is part of Maxim's family of comparators that are known for their small size, low-voltage operation, and low-power consumption, making them ideal for portable and battery-powered devices.
Key Features
- Single-Supply Operation: The device operates from a single +2.5V to +5.5V supply, providing design flexibility for various systems.
- Low Power Consumption: With a quiescent current of just 4µA, the MAX9030AXT-TG096 is optimized for power-sensitive applications.
- High Precision: The comparator offers excellent precision with a low offset voltage of 500µV (max) and a low input bias current, ensuring accurate comparisons.
- Packaging: It comes in a small 6-pin SC70 package, which is suitable for space-constrained applications.
- Temperature Range: The device is specified for the extended industrial temperature range of -40°C to +125°C, making it robust for harsh environments.
- Fast Response Time: It boasts a propagation delay of typically 7µs, providing quick response for time-critical applications.
- Internal Hysteresis: Built-in hysteresis improves noise immunity and prevents oscillation.
Applications
The MAX9030AXT-TG096 is versatile and can be used in a broad array of applications, including:
- Battery Monitoring
- Threshold Detectors/Sensors
- Portable Equipment
- Window Comparators
- Zero-Crossing Detectors
- Medical Devices
- Control Systems
Maxim Integrated's commitment to quality and performance is evident in the MAX9030AXT-TG096, making it a preferred choice for designers looking for a reliable, low-power comparator. Whether it's for industrial, consumer, or medical applications, this component delivers the accuracy and efficiency needed for precise signal comparison tasks.