EN
  • EN
  • DE

ATTINY1614-SSNR

Part No ATTINY1614-SSNR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 14-SOIC
Manufacturer Microchip Technology
Series tinyAVR™ 1, Functional Safety (FuSa)
Package Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 1.8V ~ 5.5V
Data Converters A/D 14x10b; D/A 3x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name ATTINY1614
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATTINY1614-SSNRTR, ATTINY1614-SSNRCT, ATTINY1614-SSNRDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862567-ATTINY1614-SSNR
Ultra Librarian 3D Model Ultra Librarian ATTINY1614-SSNR CAD Model

Description

The ATTINY1614-SSNR is a high-performance, low-power microcontroller from Microchip Technology, designed to operate within the popular AVR® microcontroller family. This compact yet powerful microcontroller is ideal for a wide range of applications, from consumer electronics to industrial control systems.

Key Features

  • CPU: The ATTINY1614-SSNR features a high-speed RISC architecture with a 20 MHz maximum CPU speed, providing a perfect balance between power consumption and processing capability.
  • Memory: It comes with 16 KB of in-system self-programmable flash memory, 256 Bytes of EEPROM, and 2 KB of SRAM, ample for various complex applications.
  • I/O and Peripherals: The device includes a rich set of peripherals, including 12 general-purpose I/O lines, a 10-bit ADC with an internal voltage reference, a USART, SPI, and a 2-wire interface (I2C compatible).
  • Advanced Control: It features a Configurable Custom Logic (CCL) which allows the user to combine peripherals and I/O pins to create custom digital functions, enhancing the flexibility of the design.
  • Power Efficiency: The ATTINY1614-SSNR operates between 1.8-5.5V, enabling power-efficient applications. It also includes power-saving features such as Idle and Standby sleep modes.
  • Package: It is available in a space-saving 14-pin SOIC package, making it suitable for compact designs.

Applications

The ATTINY1614-SSNR is versatile and can be used in a multitude of applications including:

  • Smart sensors and sensor networks
  • Battery management systems
  • Home automation and IoT devices
  • Consumer electronics
  • Wearable technology

Support and Resources

Microchip Technology provides extensive support for the ATTINY1614-SSNR with development tools, software libraries, and a comprehensive datasheet. Developers can access Microchip's online resources for sample codes, application notes, and technical support to expedite the development process.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4955 $52.3425
85+ $1.2271 $104.3035
130+ $1.1887 $154.5310
175+ $1.1504 $201.3200
225+ $1.1120 $250.2000
305+ $0.9970 $304.0850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,410 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess