EN
  • EN
  • DE

MAX901ACSE-TG069

Part No MAX901ACSE-TG069
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 707202-MAX901ACSE-TG069
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX901ACSE-TG069 CAD Model

Description

The MAX901ACSE-TG069 from Maxim Integrated is a high-speed, low-power voltage comparator designed for a wide array of applications requiring precise voltage monitoring and fast response times. This advanced integrated circuit is ideal for use in systems where efficiency and accuracy are paramount, such as data acquisition systems, instrumentation, and communication devices.

Key Features

  • High-Speed Operation: The MAX901ACSE-TG069 boasts a fast propagation delay, making it suitable for high-frequency or quickly changing signal environments.
  • Low Power Consumption: With its focus on energy efficiency, this comparator helps to minimize power usage in battery-operated devices, contributing to longer operational life and reduced energy costs.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating various power supply requirements and ensuring compatibility with multiple system designs.
  • Stable Performance: The device is designed to maintain its performance over temperature variations, which ensures reliable operation in diverse environmental conditions.

Applications

The MAX901ACSE-TG069 is versatile and can be integrated into a multitude of electronic systems. Common applications include:

  • High-speed analog-to-digital converters
  • Zero-crossing detectors
  • Window comparators
  • Precision voltage monitoring in power supply systems
  • Waveform generation

Technical Specifications

The MAX901ACSE-TG069 offers the following technical specifications that make it a robust choice for precision applications:

  • Package Type: Surface-Mount, SOP (Small Outline Package)
  • Operating Temperature Range: Specified over the full industrial temperature range.
  • Output Type: TTL/CMOS-compatible outputs for easy interfacing with digital systems.

Maxim Integrated's commitment to quality and performance is evident in the MAX901ACSE-TG069 voltage comparator. With its blend of speed, efficiency, and precision, this product stands out as a top choice for designers and engineers looking to enhance their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess