EN
  • EN
  • DE

MAX901ACPE

Part No MAX901ACPE
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description High-Speed, Low-Power Voltage Comparators | IC COMPARATER QUAD 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Use For General
Number of Elements 4
Output Type TTL
Supply Voltage , Single/Dual (±) 5V ~ 10V, ±2.5V ~ 5V
Voltage - Input Offset (Maximum) 2mV at ±5V
Current - Input Bias (Maximum) 6μA at ±5V
Current - Quiescent (Maximum) 15mA, 12mA, 6mA
CMRR, PSRR 86.02dB CMRR, 86.02dB PSRR
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-DIP
Mounting Style Through Hole
Supplier Device Package 16-PDIP
Family Part Number MAX901
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1215276-MAX901ACPE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX901ACPE CAD Model

Description

The MAX901ACPE from Maxim Integrated is a high-performance, high-speed comparator designed to offer fast response times and low power consumption for a wide range of applications. This precision device is well-suited for high-speed signal processing, A/D converters, zero-crossing detectors, and system monitoring, making it an essential component for engineers and designers who require reliability and speed in their electronic systems.

Key Features:

  • High-Speed Operation: The MAX901ACPE boasts a fast propagation delay, typically 10ns, which is crucial for applications requiring quick response times.
  • Low Power Consumption: Despite its high-speed capabilities, this comparator maintains low power usage, making it ideal for portable and battery-powered devices.
  • Versatile Power Supply: It can operate from a single +5V supply or dual supplies up to ±5.5V, providing flexibility in different circuit configurations.
  • Latch Function: Featuring a latch enable input, the MAX901ACPE allows the user to hold the comparator's output in a specific state, which is useful for interfacing with digital logic circuits.
  • High Input Impedance: The device offers high input impedance, minimizing the effect on the signal source and improving the accuracy of the system.

Applications:

  • High-speed signal processing
  • Analog-to-digital converters
  • Zero-crossing detectors
  • System monitoring and diagnostics
  • Pulse and square wave shaping

Package and Quality:

The MAX901ACPE is available in a 16-pin plastic DIP (PDIP) package, ensuring ease of integration into various circuit boards. Maxim Integrated is known for its commitment to quality, and this product is no exception, meeting stringent industry standards for performance and reliability.

Conclusion:

With its combination of speed, power efficiency, and flexibility, the Maxim Integrated MAX901ACPE high-speed comparator is a versatile solution for designers looking to enhance the performance of their digital and analog systems. Its robust feature set and reliable operation make it a go-to choice for a multitude of electronic applications.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.5426 $70.1704
9+ $14.3940 $129.5460
13+ $13.9442 $181.2746
18+ $13.4943 $242.8974
23+ $13.0446 $300.0258
30+ $11.6951 $350.8530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess