EN
  • EN
  • DE

MAX9018AEKA

Part No MAX9018AEKA
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR 2 W/VOLT REF SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Maxim Integrated
Series Automotive, AEC-Q100, Beyond-the-Rails™
Package Bulk
Product Status Active
Type with Voltage Reference
Number of Elements 2
Output Type Open-Drain
Voltage - Supply, Single/Dual (±) 1.8V ~ 5.5V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 1000pA @ 5V
Current - Output (Typ) 33mA
Current - Quiescent (Max) 2.3µA
CMRR, PSRR (Typ) 80dB PSRR
Propagation Delay (Max) 28µs
Hysteresis 4mV
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case SOT-23-8
Mounting Type Surface Mount
Supplier Device Package SOT-23-8
Base Product Number MAX9018
Standard Package 43 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 632586-MAX9018AEKA
Ultra Librarian 3D Model Ultra Librarian MAX9018AEKA CAD Model

Description

MAX9018AEKA - Precision Comparator from Maxim Integrated

The MAX9018AEKA is a high-performance, low-power precision voltage comparator manufactured by Maxim Integrated. This device is part of a family of comparators designed for a wide range of applications that require fast response times and low power consumption.

Key Features

  • Low Power Consumption: The MAX9018AEKA is optimized for low-power operations, making it suitable for battery-powered devices and energy-sensitive applications.
  • High Precision: With its precision characteristics, this comparator ensures accurate voltage comparison and stable operation, which is crucial for critical control and monitoring tasks.
  • Fast Response Time: It provides a quick response, which is essential for applications that require immediate action based on the comparison result.
  • Single-Supply Operation: The device can operate from a single supply, simplifying the power supply design and reducing the overall component count.
  • Small Package: The MAX9018AEKA comes in a small SOT-23 package, which is ideal for space-constrained applications.

Applications

The MAX9018AEKA is versatile and can be used in various applications, including:

  • Battery Management Systems
  • Threshold Detectors/Sensors
  • Portable Equipment
  • Data Systems
  • Medical Devices
  • Industrial Control Systems

Technical Specifications

Below are some of the technical specifications for the MAX9018AEKA:

  • Supply Voltage Range: 2.5V to 5.5V
  • Low Supply Current: Typically 4µA
  • Propagation Delay: Typically 4µs
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: SOT-23

The MAX9018AEKA from Maxim Integrated is a reliable and efficient solution for systems that demand high precision and low power in a compact footprint. Its robust design and versatile application scope make it a preferred choice for engineers and designers working on advanced electronic systems.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4925 $52.3875
35+ $2.8657 $100.2995
55+ $2.7761 $152.6855
75+ $2.6866 $201.4950
97+ $2.5970 $251.9090
129+ $2.3284 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,633 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess