EN
  • EN
  • DE

MAX9016AEKA+

Part No MAX9016AEKA+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707194-MAX9016AEKA+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9016AEKA+ CAD Model

Description

The MAX9016AEKA+ is a high-performance, low-power comparator from Maxim Integrated, designed to provide precise voltage level detection in a wide range of electronic applications. This device is part of Maxim's family of comparators that offer a balance of low power consumption and fast response times, making it an ideal choice for battery-powered and portable devices.

Key Features

  • Single-Supply Operation: The MAX9016AEKA+ operates from a single +2.5V to +5.5V power supply, simplifying the power design in single-supply systems.
  • Low Power Consumption: With a quiescent current of just 4µA, this comparator is optimized for energy efficiency, which is crucial for extending battery life in portable applications.
  • High Precision: It features a tight 2mV overdrive dispersion (max) at 5V, which ensures reliable performance and consistent threshold detection.
  • Fast Propagation Delay: A propagation delay of just 7µs (max) allows for quick response times in applications where speed is critical.
  • Internal Hysteresis: The device includes built-in hysteresis that enhances noise immunity and prevents false triggering.
  • Push-Pull Output: The comparator's push-pull output stage eliminates the need for an external pull-up resistor and can sink or source current, providing flexibility in interfacing with other components.

Applications

The MAX9016AEKA+ is versatile and can be used in a variety of applications, including but not limited to:

  • Battery Monitoring
  • Threshold Detectors/Sensors
  • Window Comparators
  • Zero-Crossing Detectors
  • Portable Equipment
  • Medical Devices

Package and Reliability

Maxim Integrated packages the MAX9016AEKA+ in a space-saving 8-pin SOT23 package, which is suitable for compact designs. The device also features over-temperature and electrostatic discharge (ESD) protection, enhancing its reliability and longevity in demanding environments.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess