EN
  • EN
  • DE

MAX4915AELT+

Part No MAX4915AELT+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704316-MAX4915AELT+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4915AELT+ CAD Model

Description

The MAX4915AELT+ is an advanced, low-power, bidirectional, single-channel ESD (Electrostatic Discharge) protection diode designed by Maxim Integrated to safeguard high-speed data lines from harmful ESD strikes. This device is specifically engineered to protect sensitive equipment in applications where data integrity and device resilience are paramount.

Key Features

  • High-Speed Data Line Protection: The MAX4915AELT+ is optimized for protecting high-speed data lines, including USB 2.0, HDMI, and LVDS, from ESD events without compromising signal integrity.
  • Low Capacitance: It features ultra-low capacitance (0.5pF typical) which makes it suitable for high-speed data applications by minimizing signal attenuation.
  • Bidirectional Protection: The device provides bidirectional ESD protection for data lines, ensuring comprehensive coverage against ESD pulses from either direction.
  • Low Clamping Voltage: The ESD protection diode offers a low dynamic resistance and clamping voltage, which ensures that the protected ICs are shielded from the high energy of ESD strikes.
  • Small Package: Housed in a tiny 6-pin TDFN package, the MAX4915AELT+ saves board space and is ideal for space-constrained applications.
  • IEC Standards Compliance: The device meets IEC 61000-4-2 Level 4 ESD protection requirements, providing a high level of assurance for product robustness.

Applications

  • Smartphones and Portable Devices
  • USB 2.0 Interfaces and Peripherals
  • Multimedia Devices with HDMI Ports
  • Notebooks, Desktops, and Servers
  • High-Definition Television Sets

The MAX4915AELT+ from Maxim Integrated is an ideal choice for designers looking to enhance the ESD protection scheme of their high-speed digital interfaces. Its combination of low capacitance, bidirectional protection, and compliance with stringent industry standards makes it a reliable and efficient solution for safeguarding sensitive electronic components.

You May Also Be Interested in

Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.9011 $65.7033
7+ $17.9706 $125.7942
10+ $17.4093 $174.0930
14+ $16.8480 $235.8720
18+ $16.2855 $293.1390
24+ $14.6015 $350.4360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess