EN
  • EN
  • DE

121KD10

Part No 121KD10
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV DISC 10MM, 120V 2.5KA, BULK / 120 V 2.5 kA Varistor 1 Circuit Through Hole Disc 10mm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Mfr YAGEO
Series 10D
Package Bulk
Product Status Active
Maximum AC Volts 75 V
Maximum DC Volts 100 V
Varistor Voltage (Min) 108 V
Varistor Voltage (Typ) 120 V
Varistor Voltage (Max) 132 V
Current - Surge 2.5 kA
Energy 18J
Number of Circuits 1
Capacitance @ Frequency 830 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Features -
Mounting Type Through Hole
Package / Case Disc 10mm
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Win Source Part Number 1361002-121KD10
Ultra Librarian 3D Model Ultra Librarian 121KD10 CAD Model

Description

The YAGEO 10D series transient voltage suppressor (TVS) varistor is a reliable and high-performance component designed to protect electronic circuits from voltage surges and transients.

  • Capacitance: 830 pF @ 1 kHz
  • Surge Current (Max): 2.5 kA
  • Varistor Voltage Range: 108 V to 132 V
  • Temperature Range: -40°C to 105°C
  • Package: Bulk
  • Mounting Type: Through hole
  • Product Status: Active
  • Application: Circuit protection

You May Also Be Interested in

EPCOS (TDK)
VARISTOR 120V 1.2KA DISC 7MM
Need more? Email Us
Bourns Inc.
VARISTOR 820V 2.5KA DISC 10MM
Lowest to $0.0703
Littelfuse Inc.
VARISTOR 30V 0402
Lowest to $0.2169
Littelfuse Inc.
Varistor Products - Low to Medum Voltage, Radial Lead | VARISTOR 56V 250A DISC 7MM
Lowest to $0.0713
EPCOS (TDK)
VARISTOR 32.5V 30A 0603
Need more? Email Us
Bourns Inc.
VARISTOR 8V 20A 0402
Lowest to $0.0465
Bourns Inc.
VARISTOR 0402
Lowest to $0.2419
Panasonic
VARISTOR 27V 20A 0603
Need more? Email Us
Bourns Inc.
VARISTOR 27V 250A DISC 7MM
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
780+ $0.0645 $50.3100
1,895+ $0.0529 $100.2455
2,925+ $0.0513 $150.0525
4,035+ $0.0496 $200.1360
5,210+ $0.0480 $250.0800
6,980+ $0.0430 $300.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,091 pieces
MOQ: 780 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess