EN
  • EN
  • DE

MAX9002ESA

Part No MAX9002ESA
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description Low-Power, High-Speed, Single-Supply Op Amp + Comparator + Reference ICs | IC OP AMP LP HI SPEED 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Amplifier, Comparator
Applications Smart Card
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MAX9002
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1215264-MAX9002ESA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9002ESA CAD Model

Description

The MAX9002ESA from Maxim Integrated is a high-performance, low-power, single operational amplifier equipped with a unique combination of features that make it suitable for a vast array of applications. This operational amplifier boasts a rail-to-rail output and single-supply operation, providing designers with increased flexibility and performance in their circuit designs.

Key Features

  • Rail-to-Rail Output: The MAX9002ESA can swing its output voltage very close to the power supply rails. This feature is particularly beneficial for low-voltage applications, allowing for a larger output voltage range and better signal utilization.
  • Single-Supply Operation: With an operating voltage range from 2.7V to 6.5V, this operational amplifier can function effectively in systems with a single power source, simplifying power supply design and saving space on the PCB.
  • Low Power Consumption: The device is optimized for low-power consumption, drawing a quiescent current of just 85μA. This makes it an ideal choice for battery-powered devices and portable applications.
  • High Speed: Despite its low power usage, the MAX9002ESA does not compromise on speed, offering a 1MHz gain-bandwidth product, which is suitable for a variety of audio and control system applications.
  • Internal Frequency Compensation: This feature ensures stability and ease of use, eliminating the need for external compensation components and reducing overall design complexity.

Applications

The versatility of the MAX9002ESA allows it to be used in multiple applications, including but not limited to:

  • Battery-Powered Devices
  • Portable Instrumentation
  • Data Acquisition Systems
  • Audio and Video Signal Processing
  • Sensors and Controls

With its compact size in an 8-pin SO package, the MAX9002ESA is also ideal for space-constrained applications. Its robust design ensures reliable performance in a wide range of environmental conditions, making it a go-to choice for engineers and designers looking for a dependable operational amplifier.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSIMPEDANCE AMP 16QFN / Transimpedance Amplifier IC LIDAR, Industrial Imaging 16-QFN (3x3)
Lowest to $7.8269
Analog Devices Inc.
IC AMP COMP REF 8MSOP / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-MSOP
Lowest to $9.1864
Texas Instruments
IC AMP COMP 14SOIC / Amplifier, Comparator IC 14-SOIC
Need more? Email Us
Maxim Integrated
8 X 4 VIDEO XPOINT SWITCH / Amplifier IC Testing Equipment 40-PDIP
Need more? Email Us
Analog Devices Inc.
IC ADC DRIVER 16LFCSP / ADC Driver IC Data Acquisition 16-LFCSP (3x3)
Lowest to $4.2448
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $68.8236
Analog Devices Inc.
IC AMP SAMPLE HOLD OCTAL 16DIP
Lowest to $29.0448
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Smart Card 8-SOIC
Lowest to $4.2615
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Lowest to $2.9617

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8565 $59.9865
50+ $2.3439 $117.1950
77+ $2.2705 $174.8285
106+ $2.1973 $232.9138
136+ $2.1240 $288.8640
182+ $1.9044 $346.6008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess