EN
  • EN
  • DE

MAX8992XEWD

Part No MAX8992XEWD
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707178-MAX8992XEWD
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8992XEWD CAD Model

Description

Maxim Integrated's MAX8992XEWD Power Management IC

The MAX8992XEWD from Maxim Integrated is a high-performance power management integrated circuit (PMIC) designed to meet the rigorous demands of modern electronic devices. This versatile component is an ideal solution for providing stable and efficient power supply to processors, memory, and other peripherals in a compact and efficient package.

Key Features

  • Versatile Voltage Regulation: The MAX8992XEWD offers a range of voltage regulation capabilities, ensuring compatibility with various microprocessors and digital cores. This flexibility allows designers to use the same PMIC across different product lines, simplifying design and inventory management.
  • High Efficiency: Maxim Integrated has optimized the MAX8992XEWD for high efficiency, which is crucial for battery-powered devices. By minimizing power losses, the PMIC extends battery life, making it an excellent choice for portable electronics.
  • Small Footprint: The compact form factor of the MAX8992XEWD is perfect for space-constrained applications. Its small size does not compromise its performance, making it a powerful solution that fits in the tightest of spaces.
  • Thermal Management: With built-in thermal management features, the MAX8992XEWD ensures that devices operate within safe temperature ranges, protecting both the PMIC and the device it powers from overheating.

Applications

The versatile nature of the MAX8992XEWD makes it suitable for a wide array of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • GPS Devices
  • Handheld Gaming Consoles
  • Wireless Communication Modules

Reliability and Support

Maxim Integrated is known for their commitment to quality and reliability, and the MAX8992XEWD is no exception. It is built to meet the high standards expected from today's electronic components, ensuring long-term performance and stability. Additionally, Maxim Integrated provides comprehensive technical support for their products, including detailed datasheets, application notes, and design resources to assist developers in integrating the MAX8992XEWD into their designs.

In conclusion, the MAX8992XEWD from Maxim Integrated stands out as a robust and reliable power management solution that offers flexibility, efficiency, and high performance in a small package, making it an excellent choice for powering the next generation of electronic devices.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess