EN
  • EN
  • DE

MAX8982MEWO+T

Part No MAX8982MEWO+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG PWR SUP ICERA 10OUT 42WLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Status Obsolete
Applications Power Supply, ICERA E400, E450
Parts Input Voltage (V) 4.1V ~ 5.5V
Number of Outputs 10
Voltage - Output Programmable
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 42-WFBGA, WLBGA
Supplier Device Package 42-WLP
Family Part Number MAX8982
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 707175-MAX8982MEWO+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8982MEWO+T CAD Model

Description

Maxim Integrated's MAX8982MEWO+T Power Management IC

The MAX8982MEWO+T is a high-performance power management integrated circuit (PMIC) from Maxim Integrated, designed to cater to the demanding needs of portable and mobile devices. This versatile IC offers a comprehensive solution for power management, ensuring efficient and reliable operation across a wide range of applications.

Key Features:

  • Multi-Channel Operation: The MAX8982MEWO+T includes multiple output channels, each of which can be independently controlled and configured to meet the specific power requirements of different system components.
  • High Efficiency: With its advanced design, this PMIC ensures high efficiency in power conversion, which is critical for extending battery life in portable devices.
  • Programmable Voltage Levels: The output voltage levels are programmable, providing the flexibility to adapt to various processor and peripheral needs.
  • Compact Form Factor: The small footprint of the MAX8982MEWO+T makes it an ideal choice for space-constrained applications, allowing for more compact and integrated device designs.
  • Thermal Management: The device incorporates thermal protection features to prevent overheating, contributing to the overall safety and longevity of the end product.

Applications:

The MAX8982MEWO+T is suitable for a diverse range of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Units
  • Other Battery-Powered Consumer Electronics

Technical Specifications:

With its robust design, the MAX8982MEWO+T operates over a broad input voltage range and features multiple regulated outputs with high accuracy. It is designed to work in conjunction with advanced processors, offering low quiescent current and minimal external components, which simplifies the design and reduces overall system costs.

The MAX8982MEWO+T from Maxim Integrated is a testament to the company's commitment to providing innovative, high-quality power management solutions that address the evolving needs of modern electronics. Its combination of performance, efficiency, and design flexibility makes it a top choice for designers looking to optimize their power management strategies.

You May Also Be Interested in

STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Lowest to $4.9942
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8344 $62.6752
18+ $6.4287 $115.7166
28+ $6.2278 $174.3784
39+ $6.0268 $235.0452
50+ $5.8258 $291.2900
67+ $5.2229 $349.9343
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,390 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess